EN
  • EN
  • DE

STP5NK40Z

Part No STP5NK40Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 400V 3A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 400 V 3A (Tc) 45W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series SuperMESH™
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP5N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-3194-5, 497-3194-5-NDR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935573-STP5NK40Z
Ultra Librarian 3D Model Ultra Librarian STP5NK40Z CAD Model

Description

STP5NK40Z - STMicroelectronics N-Channel MOSFET

The STP5NK40Z is a high-performance, N-channel Power MOSFET produced by STMicroelectronics. It is designed to meet the needs of a wide range of electronic applications requiring efficient power management and high voltage operation. This MOSFET is part of STMicroelectronics' Zener-protected SuperMESH™ series, which is known for its extremely low on-resistance and high dv/dt capability.

Key Features

  • High Voltage Capability: The STP5NK40Z operates at a drain-source voltage of up to 400V, making it suitable for high voltage applications.
  • Low On-Resistance: With a low on-resistance of typically 1.15 Ohm, this MOSFET ensures high efficiency and minimizes power losses during operation.
  • High Current Rating: It can handle continuous drain currents up to 4.4A, ensuring robust performance for a wide variety of loads.
  • Zener-Protected: The built-in Zener diodes provide protection against electrostatic discharge (ESD), enhancing the reliability and longevity of the device.
  • Fast Switching: The device features fast switching speed, which is essential for reducing switching losses and improving overall performance.
  • 100% Avalanche Tested: This guarantees the MOSFET will perform reliably under extreme conditions.

Applications

The versatility of the STP5NK40Z makes it ideal for a variety of applications, including:

  • Switching applications
  • Power supplies
  • Motor control
  • Lighting
  • Inverters
  • High voltage circuits

Quality and Reliability

STMicroelectronics ensures that the STP5NK40Z meets the highest quality and reliability standards. Each device undergoes rigorous testing and quality control procedures to ensure it performs to specifications and is resistant to environmental stressors.

For engineers and designers looking for a reliable N-channel MOSFET capable of handling high voltages and currents with efficiency, the STP5NK40Z from STMicroelectronics is an excellent choice. Its combination of features and protection mechanisms makes it a robust component for advanced electronic designs.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4204 $59.6244
26+ $4.4479 $115.6454
41+ $4.3093 $176.6813
56+ $4.1696 $233.4976
72+ $4.0310 $290.2320
96+ $3.6140 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess