EN
  • EN
  • DE

STP6NK60ZFP

Part No STP6NK60ZFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 6A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 46nC @ 10V
Max Input Capacitance 905pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 1.2 Ohm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 026316-STP6NK60ZFP
Family Name STP6NK60ZFP
Introduction Date May 07, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STP6NK60ZFP CAD Model

Description

STP6NK60ZFP - Power MOSFET by STMicroelectronics

The STP6NK60ZFP is a robust and efficient N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This high-performance transistor is designed to handle significant power levels and is particularly suitable for a wide range of applications, including switching regulators, switching converters, motor drivers, and power management tasks.

Key Features

  • High Blocking Voltage: With a maximum drain-source voltage (V<sub>DS) of 600V, the STP6NK60ZFP is capable of handling high voltage applications, making it a versatile choice for various electronic circuits.
  • High Current Capacity: It offers a continuous drain current (I<sub>D) of up to 6A, providing the ability to drive significant loads.
  • Low On-Resistance: The low on-state resistance (R<sub>DS(on)) minimizes conduction losses and improves overall efficiency, which is critical in power-sensitive designs.
  • Fast Switching Speed: The device is optimized for fast switching, reducing switching losses and improving performance in high-frequency applications.
  • Enhanced Durability: The MOSFET is encapsulated in a TO-220FP package, which offers improved thermal performance and mechanical robustness.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche energy capability, ensuring reliable operation under harsh conditions.
  • Zener-Protected Gate: The gate is protected with a built-in Zener diode, providing enhanced protection against overvoltage and ensuring stable operation.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Power Inverter Circuits
  • Motor Control Systems
  • LED Lighting Solutions
  • Power Management Functions

The STP6NK60ZFP is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for the electronics industry. Its combination of high voltage capability, low on-resistance, and fast switching speeds make it an excellent choice for designers looking to improve the performance and efficiency of their power management systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and design resources provided by STMicroelectronics.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6049 $51.4165
205+ $0.4963 $101.7415
315+ $0.4808 $151.4520
430+ $0.4653 $200.0790
560+ $0.4498 $251.8880
745+ $0.4033 $300.4585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,046 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess