EN
  • EN
  • DE

STP7NC70ZFP

Part No STP7NC70ZFP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 700V - 1.1ohm - 6A TO-220/FP/D2PAK/I2PAK Zener-Protected PowerMESHIII MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194658-STP7NC70ZFP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP7NC70ZFP CAD Model

Description

STP7NC70ZFP - Power MOSFET by STMicroelectronics

The STP7NC70ZFP is a high-performance Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This Power MOSFET is part of the STP series, which is renowned for its efficiency and robustness in handling high-power applications across various industries.

Key Features

  • Voltage Rating: The STP7NC70ZFP boasts a drain-source voltage (VDS) of 700V, making it suitable for high-voltage switching applications.
  • Current Capacity: With a continuous drain current (ID) of 7A, this MOSFET can handle significant current, ensuring reliable performance in power-intensive tasks.
  • Low On-Resistance: The device features an on-resistance (RDS(on)) as low as 1.35Ω, which translates to reduced power losses and improved efficiency in circuits.
  • High-Speed Switching: The fast switching speed of the STP7NC70ZFP minimizes transition losses and is ideal for high-frequency applications.
  • TO-220FP Package: Enclosed in a fully molded TO-220FP package, the MOSFET offers excellent thermal performance and is easy to mount on a printed circuit board (PCB).

Applications

The STP7NC70ZFP is versatile and can be used in a wide array of applications, including:

  • Switching power supplies and DC-DC converters
  • Motor control systems
  • Power management solutions
  • LED lighting systems
  • High-efficiency power inverters

Reliability and Performance

STMicroelectronics ensures that the STP7NC70ZFP meets the highest standards of quality and performance. The device is designed to withstand harsh conditions and provide long-term reliability, which is critical for industrial and commercial applications that demand consistent operation and minimal downtime. With its advanced technology and superior design, this Power MOSFET is an excellent choice for designers looking to enhance the efficiency and durability of their power management systems.

Overall, the STP7NC70ZFP from STMicroelectronics represents a blend of high voltage capability, efficient power handling, and fast switching performance, making it a top-tier component for advanced electronic designs.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess