EN
  • EN
  • DE

STP80N06-10

Part No STP80N06-10
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL ENHANCEMENT MODE ULTRA HIGH DENSITY POWER MOS TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194661-STP80N06-10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP80N06-10 CAD Model

Description

STP80N06-10 MOSFET by STMicroelectronics

The STP80N06-10 is a robust, high-performance N-channel MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This power MOSFET is engineered to deliver efficient power conversion with low on-state resistance and high switching speeds, making it an ideal choice for a wide array of applications ranging from automotive to industrial and power management systems.

Key Features

  • High Current Capability: The STP80N06-10 is capable of handling continuous drain currents up to 80A, which makes it suitable for high current applications.
  • Low On-Resistance (R<sub>DS(on)): With an on-resistance as low as 0.010 ohms, this MOSFET ensures minimal power loss during operation, thereby increasing efficiency.
  • High Voltage Tolerance: The device can sustain drain-source voltages up to 60V, providing a good safety margin for a variety of electronic circuits.
  • Fast Switching: Its fast switching characteristics are essential for applications requiring high-speed operation and contribute to reduced switching losses.
  • TO-220 Package: Encased in a universally recognized TO-220 package, the STP80N06-10 offers excellent thermal performance and is easy to mount on PCBs.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • Power Management Functions

With its combination of ruggedness and efficiency, the STP80N06-10 is well-suited for engineers and designers looking to improve system reliability and performance. Its low gate charge and threshold voltage ensure that it can be driven by low-power drivers, further enhancing its suitability for energy-sensitive designs.

STMicroelectronics' commitment to quality ensures that the STP80N06-10 MOSFET meets the stringent requirements of the modern electronics industry, providing a reliable and cost-effective solution for high-power and high-efficiency applications.

Whether you are designing power supplies, motor controls, or any other system that demands high-efficiency power conversion, the STP80N06-10 from STMicroelectronics is a choice that promises to deliver performance and durability.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess