EN
  • EN
  • DE

STP80NF55L08

Part No STP80NF55L08
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET Transistors N-Ch 55 Volt 80 Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220
Continuous Drain Current (ID) 80 A
Drain to Source Breakdown Voltage 55 V
Drain to Source Resistance 8 mΩ
Element Configuration Single
Fall Time 65 ns
Gate to Source Voltage (Vgs) 16 V
Maximum Operating Temperature 175 °C
Min Operating Temperature -55 °C
Power Dissipation 300 W
Rise Time 145 ns
RoHS Non-Compliant
Turn-Off Delay Time 85 ns
Win Source Part Number 1028608-STP80NF55L08
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STP80NF55L08 CAD Model

Description

The STP80NF55L08 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to handle high power and high efficiency with ease, making it an ideal choice for a variety of applications, including switch-mode power supplies, motor control, and power management tasks.

Key Features

  • Low On-Resistance: The STP80NF55L08 boasts a very low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency in applications.
  • High Current Capability: With an impressive continuous drain current (I<sub>D) rating, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • Enhanced Durability: The device is encapsulated in a robust package that ensures long-term reliability and stability under various environmental conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring safe operation even under extreme conditions.

Applications

The versatility of the STP80NF55L08 allows it to be used in a wide range of applications. Some of the most common use cases include:

  • Power supply units for computers and telecom systems
  • DC-DC converters
  • Motor drives and inverters
  • Automotive applications and battery management systems
  • Synchronous rectification for higher efficiency

Technical Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 55V Continuous Drain Current (I<sub>D) 80A Power Dissipation (P<sub>D) 300W Operating Temperature -55°C to 175°C

The STP80NF55L08 is a testament to STMicroelectronics' commitment to providing high-quality, reliable semiconductor products. Whether for industrial, automotive, or consumer electronics, this MOSFET is designed to deliver top performance and energy efficiency.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess