Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH5
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 800V
Current - Continuous Drain (Id) @ 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 16.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 450pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 110W (Tc)
Rds On (Maximum) @ Id, Vgs 950 mOhm @ 3A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220
Package TO-220-3
Win Source Part Number 1261798-STP8N80K5
Manufacturer Homepage www.st.com
Family Name STP8N80K5
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP8N80K5 CAD Model

Description

The STP8N80K5 is a high-performance, N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is part of STMicroelectronics' MDmesh™ K5 series, which is known for its excellent efficiency and performance in high-voltage applications.

Key Features

  • Voltage Rating: The STP8N80K5 has a drain-source voltage (V<sub>DS) rating of 800V, making it suitable for handling high-voltage tasks in power conversion circuits.
  • Current Capacity: It can sustain a continuous drain current (I<sub>D) of up to 8A, allowing it to drive significant loads.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.85 ohms, this MOSFET ensures minimal power loss and improved efficiency in applications.
  • Fast Switching: The device features fast switching capabilities, which is critical for reducing switching losses in power supply applications.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) enhances the STP8N80K5's performance by allowing for faster switching speeds and reduced power consumption during operation.

Applications

The STP8N80K5 is designed for a wide range of applications, particularly those requiring high efficiency and power density. Its typical uses include:

  • Switching power supplies
  • LED lighting applications
  • High-efficiency DC-DC converters
  • Motor control systems
  • Power management solutions

Advanced Technology

This MOSFET leverages STMicroelectronics' innovative MDmesh™ K5 technology, which combines the benefits of reduced conduction losses with zero recovery charge. This technology is especially advantageous in resonant and soft-switching topologies. The STP8N80K5 also features a robust and rugged design, which ensures reliability and longevity in harsh environments.

Package and Availability

The STP8N80K5 is available in a TO-220 package, which is widely used and easy to integrate into various circuit designs. Its lead-free and RoHS-compliant construction aligns with environmental standards and global regulations for electronic components.

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 59V 2.6A SOT223
Lowest to $0.1541
ECAD model for NIF9N05CLT1G
Renesas Electronics America
Trans MOSFET P-CH 60V 83A Automotive 3-Pin(3+Tab) TO-220 Isolated
Lowest to $7.3864
ECAD model for 2SJ607-AZ
Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to $3.4297
ECAD model for PXP6R1-30QLJ
Infineon Technologies
CONSUMER / N-Channel 600 V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344
Lowest to $0.7185
ECAD model for IPD60R1K0CEAUMA1
Rohm Semiconductor
SP8J66FRA IS THE HIGH RELIABILIT / Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP
Need more? Email Us
ECAD model for SP8J66FRATB
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)
STMicroelectronics
Power MOSFET Transistors N-Ch 20 Volt 40 Amp
Need more? Email Us
ECAD model for STD40NF02LT4
Infineon Technologies
MOSFET N-CH 30V 90A TO252-3 / N-Channel 30 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Lowest to $2.3817
ECAD model for IPD90N03S4L03ATMA1
Vishay
MOSFET N-CH 100V 120A TO220AB / N-Channel 100 V 120A (Tc) 250W (Tc) Through Hole TO-220AB
Need more? Email Us
ECAD model for SQP120N10-3M8_GE3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8602 $65.1070
85+ $1.5263 $129.7355
135+ $1.4787 $199.6245
185+ $1.4310 $264.7350
235+ $1.3833 $325.0755
315+ $1.2402 $390.6630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,010 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention