EN
  • EN
  • DE

STP9NB50

Part No STP9NB50
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 500V - 0.75 ohm - 8.6 A TO-220/TO-220FP PowerMesh MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194674-STP9NB50
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian STP9NB50 CAD Model

Description

STP9NB50 - Power MOSFET by STMicroelectronics

The STP9NB50 is a robust and high-performance N-channel Power MOSFET produced by STMicroelectronics, one of the industry leaders in semiconductor technology. This component is designed to deliver efficient power management and conversion in a wide range of electronic applications. With its advanced technology, the STP9NB50 offers low on-resistance and high switching speed, making it an ideal choice for high-efficiency power supplies and motor control circuits.

Key Features:

  • Voltage Rating: The STP9NB50 operates at a drain-source voltage (VDS) of 500V, which is suitable for high-voltage applications.
  • Current Capacity: It has a continuous drain current (ID) rating of 9A, ensuring it can handle significant power loads.
  • Low RDS(on): The device exhibits a low on-state resistance, typically 0.85 ohms, which enhances its efficiency by minimizing power losses during operation.
  • Fast Switching: The fast switching capability of the STP9NB50 reduces transition losses and improves performance in high-frequency circuits.
  • Avalanche Ruggedness: Engineered for reliability, it is capable of withstanding high energy pulses in the avalanche and commutation modes.
  • Gate Charge: The optimized gate charge ensures reduced switching losses, contributing to the overall energy efficiency of the system.

Applications:

The STP9NB50 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-efficiency DC-DC converters
  • Motor Control Systems
  • Power Management Functions

Quality and Reliability:

STMicroelectronics ensures that the STP9NB50 meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control processes to guarantee performance in even the most demanding environments. It is also compliant with RoHS directives, making it an environmentally friendly choice for power design engineers.

Conclusion:

In summary, the STP9NB50 from STMicroelectronics is a powerful and reliable component that provides designers with a high-voltage, high-current solution for their power management challenges. Its combination of efficiency, speed, and ruggedness makes it an excellent choice for a wide range of industrial and consumer applications.

You May Also Be Interested in

Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7195 $61.1575
200+ $0.5904 $118.0800
305+ $0.5720 $174.4600
420+ $0.5535 $232.4700
540+ $0.5350 $288.9000
725+ $0.4797 $347.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,750 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess