EN
  • EN
  • DE

STP9NB60FP

Part No STP9NB60FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 600V - 0.7ohm - 9A TO-220/TO220FP PowerMESH  MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194677-STP9NB60FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP9NB60FP CAD Model

Description

STP9NB60FP - N-channel 600V - 0.82 Ohm - 9A - TO-220/TO-220FP PowerMESH™ IGBT

The STP9NB60FP is a high voltage N-channel PowerMESH™ IGBT developed by STMicroelectronics, a leader in the semiconductor industry. This IGBT is designed to offer the best trade-off between switching performance and on-state behavior, making it suitable for a wide range of high-efficiency applications.

The device boasts a breakdown voltage of 600V, which ensures safe operation under high voltage conditions. Its low on-resistance of 0.82 Ohm minimizes conduction losses, while the 9A current rating allows for significant power handling capability. The TO-220/TO-220FP package options provide flexibility in design, catering to different space and mounting requirements.

The STP9NB60FP features an innovative design that combines advanced PowerMESH™ technology with a vertical structure. The result is an IGBT that provides an extremely low on-state voltage drop due to conductivity modulation, which is highly advantageous for increasing the efficiency in high-frequency applications.

This IGBT is especially well-suited for a variety of switching applications, including high-efficiency converters, power supplies, and motor drivers. Its fast switching characteristics also make it ideal for high-frequency operations, while the built-in diode offers protection against reverse voltage transients.

STMicroelectronics has designed the STP9NB60FP with an emphasis on reliability and robustness. The device is able to handle high pulse currents without degradation, ensuring a long operational life. Additionally, it features a low gate charge, which simplifies the drive circuitry and reduces switching losses.

Overall, the STP9NB60FP is a testament to STMicroelectronics' commitment to providing high-performance, energy-efficient solutions for power management challenges. With its excellent electrical characteristics and thermal performance, this IGBT stands out as a top choice for designers seeking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess