EN
  • EN
  • DE

STPCI2GDYI

Part No STPCI2GDYI
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC SYSTEM-ON-CHIP X86 516BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Package Tray
Part Status Obsolete
Core Processor x86
Program Memory Type External Program Memory
Operating Temperature Range -40°C ~ 115°C
Mounting Surface Mount
Package 516-BBGA
Case / Package 516-PBGA (35x35)
Family Name STPCI2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935596-STPCI2GDYI
Ultra Librarian 3D Model Ultra Librarian STPCI2GDYI CAD Model

Description

The STPCI2GDYI is a sophisticated integrated power controller from STMicroelectronics, designed to deliver efficient power management and conversion in a compact package. This product is part of STMicroelectronics' commitment to providing advanced solutions for power supply systems, offering both reliability and high performance.

At the heart of the STPCI2GDYI is an advanced dual-channel Inter-Integrated Circuit (I²C) interface, which enables seamless communication with microcontrollers and other digital components. This allows for precise control and monitoring of the power system, ensuring optimal performance and enhanced system stability.

The device is equipped with a wide input voltage range, making it suitable for a variety of applications across different voltage requirements. This versatility ensures that the STPCI2GDYI can be used in a broad array of products, from consumer electronics to industrial equipment.

One of the key features of the STPCI2GDYI is its integrated power MOSFETs, which provide efficient switching and power conversion with minimal heat generation. This contributes to the overall efficiency of the system, reducing energy consumption and extending the life of the product.

The STPCI2GDYI also boasts a range of protective features, including overcurrent protection, thermal shutdown, and under-voltage lockout. These safety measures protect both the power controller itself and the connected components, ensuring a reliable operation under various conditions.

Designed with a focus on ease of integration, the STPCI2GDYI comes in a compact package that is easy to solder onto a PCB and integrates well with other components in a power management system. Whether you're designing a power supply for a small wearable device or a larger industrial machine, the STPCI2GDYI offers a solution that combines performance with practicality.

In summary, the STPCI2GDYI from STMicroelectronics is an ideal choice for designers and engineers looking for an efficient, reliable, and versatile power controller that can meet the demands of modern electronic devices and systems.

You May Also Be Interested in

Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess