EN
  • EN
  • DE
  • IT

STPCI2HEYC

Part No STPCI2HEYC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description X86 Core PC Compatible System-on-Chip for Terminals | IC SYSTEM-ON-CHIP X86 516BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Applications Graphics Controller
Core Processor x86
Program Memory Type External Program Memory
Controller Series STPC Atlas
Date RAM Size External
Interface EBI/EMI, IDE, ISA, Local Bus, Monitor, PCMCIA, Serial, USB, Video
Supply Voltage (V) 2.45V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 516-BBGA
Supplier Device Package 516-PBGA (35x35)
Family Part Number STPCI2
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 1261821-STPCI2HEYC
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPCI2HEYC CAD Model

Description

The STPCI2HEYC is a sophisticated power interface integrated circuit (IC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IC is specifically engineered to meet the demands of modern power management applications, offering a compact and efficient solution for a wide range of products.

Key Features

  • High Integration: The STPCI2HEYC incorporates multiple functions into a single chip, reducing the need for additional components and simplifying the design of power systems.
  • Advanced Protection: It includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the end application.
  • Efficiency: Designed with energy efficiency in mind, this IC helps to minimize power loss and improve overall system efficiency, making it suitable for energy-sensitive applications.
  • Versatility: The STPCI2HEYC is versatile and can be used in a variety of applications, including but not limited to, telecom infrastructure, server farms, and industrial systems.

Applications

The STPCI2HEYC is ideal for applications that require robust power management and interface capabilities. Its design caters to:

  • Telecommunication systems
  • Networking equipment
  • Industrial control systems
  • Server and storage systems

Technical Specifications

The technical specifications of the STPCI2HEYC include a wide input voltage range, high current handling capability, and a compact package that enables easy integration into various designs. With its advanced features and reliable performance, the STPCI2HEYC is a top choice for designers seeking a high-quality power interface IC.

Conclusion

STMicroelectronics' STPCI2HEYC stands out as a high-performance power interface IC that offers a blend of integration, protection, efficiency, and versatility. Its robust design and comprehensive feature set make it an excellent choice for powering sophisticated electronic systems. Whether for industrial, telecom, or server applications, the STPCI2HEYC provides a reliable foundation for effective power management.

You May Also Be Interested in

Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Infineon Technologies
MCU WITH LIN & POWER SWITCHES
Lowest to $9.4135

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.5347 $71.5347
3+ $58.6958 $176.0874
4+ $56.8615 $227.4460
5+ $55.0272 $275.1360
7+ $53.1928 $372.3496
9+ $47.6898 $429.2082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess