EN
  • EN
  • DE
  • IT

STPMIC1APQR

Part No STPMIC1APQR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description 14 OUTPUT RAILS PMIC 4 ADJUSTABL  /  General Purpose PMIC 44-WFQFN (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Applications General Purpose
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-WFQFN (5x6)
Base Product Number STPMIC1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-19781-6,497-19781-2,497-19781-1
Standard Package 3,000
Win Source Part Number 1025808-STPMIC1APQR
Ultra Librarian 3D Model Ultra Librarian STPMIC1APQR CAD Model

Description

STPMIC1APQR Power Management IC by STMicroelectronics

The STPMIC1APQR is a highly integrated Power Management Integrated Circuit (PMIC) designed by STMicroelectronics, tailored for optimal performance in various applications that require efficient power management solutions. This advanced component is particularly suitable for powering application processors, memory, and peripheral devices within complex digital systems such as smartphones, tablets, portable media players, and other battery-operated devices.

Equipped with a range of features, the STPMIC1APQR stands out for its versatility and efficiency. The device includes multiple regulated power supplies, including buck converters, LDOs (Low Dropout Regulators), and switchable outputs, providing a comprehensive power management solution in a single package. This integration helps reduce the overall component count, saving space on the PCB and simplifying the design process for engineers.

The PMIC's buck converters are designed for high efficiency and can support various output voltages, making them ideal for supplying power to core processors, memory, and I/O interfaces. The LDOs offer low-noise performance, essential for sensitive analog circuits and RF subsystems. Additionally, the switchable outputs can be used to power external components such as LEDs or sensors, offering flexibility in managing peripheral devices.

One of the key advantages of the STPMIC1APQR is its programmability. The device can be configured via an I2C interface, allowing designers to tailor the power management settings to their specific application requirements. This level of customization ensures that power is delivered efficiently and effectively, optimizing system performance and extending battery life.

Built with protection features, the STPMIC1APQR safeguards the system against various electrical anomalies, such as overvoltage, undervoltage, overcurrent, and thermal shutdown. These protection circuits help ensure the longevity and reliability of the end product by preventing damage from electrical faults.

In summary, the STPMIC1APQR from STMicroelectronics is a sophisticated and adaptable PMIC solution that meets the demands of modern electronic devices. Its integrated design, programmability, and protective features make it a top choice for designers looking to enhance power management in compact and power-sensitive applications.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LIQUID CRYSTAL DRIVER / PMIC
Lowest to $1.1306
Texas Instruments
IC POWER MANAGEMENT 24WQFN
Lowest to $2.8285
Analog Devices Inc.
IC CONV DC/DC 8-OUTPUT 40QFN / Handheld/Mobile Devices, OMAP? PMIC 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $1.5071
Intersil
AMPLIFIERS MISC
Lowest to $6.3076
Texas Instruments
PROTOTYPE
Lowest to $2.5996
Texas Instruments
IC CTLR POINT OF LOAD 64VQFN / PMIC
Need more? Email Us
Sharp Microelectronics
IC PWR MGMT REGULATOR / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9006 $52.2108
43+ $2.3800 $102.3400
66+ $2.3056 $152.1696
90+ $2.2312 $200.8080
116+ $2.1568 $250.1888
156+ $1.9337 $301.6572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess