EN
  • EN
  • DE

STPS30H60CGY-TR

Part No STPS30H60CGY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 60V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 60 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STPS30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-12985-1-ND, -497-12985-2, 497-12985-2-ND, -497-12985-1, -497-12985-6, 497-12985-1, 497-12985-2, 497-12985-6-ND, 497-STPS30H60CGY-TR, STPS30H60CGYTR, 497-12985-6, 497-STPS30H60CGY-CT, 497-STPS30H60CGY-DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898368-STPS30H60CGY-TR
Ultra Librarian 3D Model Ultra Librarian STPS30H60CGY-TR CAD Model

Description

The STPS30H60CGY-TR is a cutting-edge Schottky rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader. This power Schottky rectifier boasts a high junction temperature capability, which ensures reliability and performance under extreme conditions. It is particularly suited for switch mode power supplies and high-frequency DC to DC converters.

Key Features

  • High Junction Temperature: The device can operate at a junction temperature as high as 150°C, which ensures stability and longevity in high-temperature environments.
  • Low Forward Voltage Drop: The rectifier provides a low forward voltage drop, which reduces power loss and improves efficiency in the application it is used.
  • High Surge Current Capability: It can handle high surge currents, making it ideal for applications that experience short-duration overloads.
  • Insulated Package: The TO-220FPAB package is insulated, which eliminates the need for an additional insulating bushing, thus simplifying assembly and reducing costs.

Applications

The STPS30H60CGY-TR is designed for a wide range of applications, including:

  • Switch mode power supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power management devices

Product Specifications

Parameter Value
Average Rectified Current 30 A
Repetitive Peak Reverse Voltage 60 V
Non-Repetitive Peak Forward Surge Current 250 A
Operating Junction Temperature Range -40°C to +150°C
Package TO-220FPAB

The STPS30H60CGY-TR Schottky rectifier is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for advanced electronic systems. With its robust design and superior electrical characteristics, it stands out as a preferred choice for designers looking to enhance the performance and efficiency of their power management solutions.

You May Also Be Interested in

Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3493 $60.7185
105+ $1.1072 $116.2560
165+ $1.0725 $176.9625
225+ $1.0380 $233.5500
290+ $1.0034 $290.9860
390+ $0.8995 $350.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess