EN
  • EN
  • DE

MAX17541GATB+T

Part No MAX17541GATB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Max Input Voltage 42 V
Maximum Operating Temperature 125 °C
Max Output Voltage 38.64 V
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Output Voltage 900 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 10
Output Configuration Positive
Output Current 500 mA
Output Type Adjustable
RoHS Compliant
Switching Frequency 600 kHz
Synchronous Rectifier Yes
Win Source Part Number 1075074-MAX17541GATB+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17541GATB+T CAD Model

Description

Maxim Integrated MAX17541GATB+T Step-Down Converter

The MAX17541GATB+T from Maxim Integrated is a high-efficiency, synchronous, step-down DC-DC converter designed to deliver a continuous output current of up to 3.5A. This compact and robust power module is ideal for a wide range of applications, from industrial control systems to distributed power systems and portable devices.

With an input voltage range of 4.5V to 42V, the MAX17541GATB+T is versatile enough to handle various power sources, including those found in automotive and industrial environments. Its ability to maintain stable operation over a broad input range makes it suitable for unpredictable power supplies and battery-powered applications.

The converter operates at a fixed switching frequency that can be selected from 100kHz to 2.2MHz, allowing designers to optimize the size of external components and improve performance. The high-frequency operation also enables the use of smaller inductors and capacitors, resulting in a compact power solution that saves valuable board space.

An integral feature of the MAX17541GATB+T is its peak-current-mode control, which simplifies compensation and provides fast transient response. This control method, along with built-in features such as soft-start, overcurrent protection, and thermal shutdown, ensures reliable operation and protects the device under abnormal conditions.

The device is offered in a thermally efficient, 20-pin TQFN package with an exposed pad, enhancing its thermal performance and making it suitable for high-power-density applications. Its lead-free construction and RoHS compliance reflect Maxim Integrated's commitment to environmental sustainability.

Maxim Integrated's MAX17541GATB+T is an excellent choice for engineers looking for a high-performance, easy-to-use step-down converter that combines efficiency, reliability, and a small form factor. Whether it's being used in power management circuits, embedded systems, or IoT devices, this converter is engineered to meet the demands of modern electronic applications.

You May Also Be Interested in

Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,488 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess