EN
  • EN
  • DE

STPS30H60CKY-TR

Part No STPS30H60CKY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 580 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 150 µA @ 60 V
Operating Temperature - Junction -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-20
Base Product Number STPS30
Other Names 497-11103-2,497-11103-1,-497-11103-2,STPS30H60CKYTR,-497-11103-1,-497-11103-6,497-11103-6
Standard Package 600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282848-STPS30H60CKY-TR
Ultra Librarian 3D Model Ultra Librarian STPS30H60CKY-TR CAD Model

Description

STPS30H60CKY-TR - Power Schottky Rectifier by STMicroelectronics

The STPS30H60CKY-TR is a robust and efficient power Schottky rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance component is engineered to handle high current and voltage with minimal power loss, making it an ideal choice for a wide range of power conversion and management applications.

Key Features

  • Dual Center Tap Schottky Rectifier: The STPS30H60CKY-TR is configured as a dual center tap Schottky rectifier, which is commonly used in high-frequency power supplies and as freewheeling diodes.
  • High Junction Temperature: With a maximum operating junction temperature of 175°C, this device can withstand high thermal conditions, ensuring reliability and longevity in harsh environments.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of the STPS30H60CKY-TR minimizes conduction losses, thereby improving energy efficiency in the application it is used.
  • Avalanche Capability: This rectifier has the ability to handle high energy pulses in avalanche mode, providing an additional layer of protection against voltage transients.
  • High Surge Current Capability: The device is capable of supporting high surge currents, making it suitable for applications that experience frequent current spikes.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High-frequency DC/DC converters
  • Power factor correction circuits
  • Reverse battery protection
  • Automotive applications

Package and Quality

The STPS30H60CKY-TR is encapsulated in an insulated TO-247 package, which provides excellent thermal resistance and mechanical durability. This package is widely accepted in high power and high thermal applications. Additionally, STMicroelectronics is committed to delivering high-quality products, and this rectifier is no exception, complying with the stringent industry standards for performance and reliability.

With its combination of efficiency, durability, and high-temperature performance, the STPS30H60CKY-TR is a superior choice for designers looking to enhance the performance of their power management systems while maintaining a compact and energy-efficient design.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4670 $51.7360
19+ $5.3062 $100.8178
30+ $5.1404 $154.2120
41+ $4.9746 $203.9586
52+ $4.8088 $250.0576
70+ $4.3113 $301.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess