EN
  • EN
  • DE

STPS30L30DJF-TR

Part No STPS30L30DJF-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 30A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) at If 510mV at 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 750μA at 30V
Mounting Style SMD
Manufacturer Package 8-PowerVDFN
Supplier Device Package PowerFlat (5x6)
Operating Temperature - Junction 150°C (Maximum)
Part Number Series STPS30L30
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808884-STPS30L30DJF-TR
Ultra Librarian 3D Model Ultra Librarian STPS30L30DJF-TR CAD Model

Description

STPS30L30DJF-TR Power Schottky Rectifier

The STPS30L30DJF-TR is a state-of-the-art Power Schottky Rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This advanced rectifier is engineered to provide high-efficiency power conversion with minimal power loss, making it an ideal choice for a wide range of applications, including switch-mode power supplies, converters, free-wheeling diodes, and reverse battery protection.

Key Features

  • High Junction Temperature Capability: The STPS30L30DJF-TR is capable of operating at high temperatures, with a maximum junction temperature of 150°C, ensuring reliability and performance even in harsh environments.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, which enhances overall efficiency by reducing power loss during operation.
  • Dual Center Tap Configuration: The device features a dual center tap configuration in a TO-220AB package, which simplifies PCB layout and thermal design.
  • High Surge Current Capability: With its robust design, the STPS30L30DJF-TR can handle high surge currents, making it suitable for applications that may experience transient overloads.
  • Avalanche Rated: The rectifier is avalanche rated, providing an additional layer of protection against unexpected voltage spikes.

Applications

  • Switch-mode power supplies (SMPS)
  • DC/DC converters
  • Automotive applications
  • Free-wheeling diodes in motor control circuits
  • Reverse battery protection circuits

The STPS30L30DJF-TR is packaged in a robust TO-220AB package, offering excellent power handling and thermal dissipation characteristics. Its dual diode configuration allows for use in a variety of circuit topologies, providing design flexibility for engineers. With its high efficiency and reliability, the STPS30L30DJF-TR is a top choice for designers looking to optimize power management in their electronic systems.

STMicroelectronics' commitment to quality ensures that the STPS30L30DJF-TR meets the stringent requirements of the electronics industry, making it a trusted component for your power rectification needs.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9966 $54.8130
125+ $0.8177 $102.2125
190+ $0.7922 $150.5180
265+ $0.7666 $203.1490
340+ $0.7411 $251.9740
455+ $0.6644 $302.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess