EN
  • EN
  • DE

STPS3L60QRL

Part No STPS3L60QRL
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 3A DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 620mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 60μA @ 60V
Mounting Through Hole
Case / Package DO-15
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1103798-STPS3L60QRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS3L60QRL CAD Model

Description

STPS3L60QRL - Schottky Rectifier from STMicroelectronics

The STPS3L60QRL is a robust and reliable Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This component is engineered to offer low forward voltage drop while providing high surge current capability, making it an ideal choice for high-efficiency power management applications.

Key Features:

  • Low Forward Voltage Drop: The STPS3L60QRL boasts a low forward voltage drop, which enhances power efficiency by minimizing power loss during conduction.
  • High Surge Current Capability: This rectifier is capable of handling high surge currents, offering excellent robustness in applications subject to surge voltage conditions.
  • Low Leakage Current: Leakage current is minimized, ensuring reduced power consumption and improved reliability during the reverse blocking mode.
  • High Junction Temperature: With an operating junction temperature range of -40°C to 150°C, the STPS3L60QRL can sustain performance across a wide range of environmental conditions.

Electrical Characteristics:

  • Average forward current: 3 A
  • Repetitive peak reverse voltage: 60 V
  • Non-repetitive peak forward surge current: 100 A

Applications:

The STPS3L60QRL is suitable for a variety of applications where efficiency and thermal performance are critical. It is commonly used in:

  • Switch-mode power supplies (SMPS)
  • Power inverters and converters
  • Freewheeling diodes in motor control circuits
  • DC/DC converters
  • Automotive applications

Package and Quality:

This Schottky rectifier comes in a QRL package, which is designed for surface mount technology (SMT), allowing for efficient assembly and compact circuit design. The STPS3L60QRL is compliant with RoHS and Halogen-free standards, ensuring environmental friendliness and suitability for use in a wide range of consumer electronics.

The STPS3L60QRL from STMicroelectronics represents a perfect blend of performance, efficiency, and reliability, making it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess