EN
  • EN
  • DE

STPTIC-33G2C5

Part No STPTIC-33G2C5
Manufacturer STMicroelectronics
Catalog RF Misc ICs and Modules
Description IC TUNABLE CAP RF BST 4WLCSP / RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 3GHz 4-WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Function Analog Tunable Capacitor
Frequency 700MHz ~ 3GHz
RF Type GSM, LTE, W-CDMA
Mounting SMD (SMT)
Package / Case 4-UFBGA, WLCSP
Supplier Device Package 4-WLCSP
Base Product Number STPTIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-16324-1,-497-16324-2,497-16324-6,497-16324-1,497-16324-2,STPTIC-33G2C5-ND,-497-16324-6
Standard Package 15,000
Win Source Part Number 1097250-STPTIC-33G2C5
Ultra Librarian 3D Model Ultra Librarian STPTIC-33G2C5 CAD Model

Description

Introducing the STPTIC-33G2C5 from STMicroelectronics

The STPTIC-33G2C5 is a state-of-the-art product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is a testament to the company's commitment to providing advanced solutions for a wide range of electronic applications.

Key Features

  • High Integration: The STPTIC-33G2C5 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design for engineers.
  • Efficiency: Designed for optimal power management, this device ensures efficient operation, which is critical for battery-powered and energy-sensitive applications.
  • Durability: Built with robustness in mind, the STPTIC-33G2C5 can withstand harsh conditions, making it suitable for industrial and automotive applications.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, this product offers superior performance and reliability.

Applications

The STPTIC-33G2C5 is versatile and can be used in a variety of applications, including:

  • Power supply units
  • Energy management systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The STPTIC-33G2C5 boasts impressive technical specifications that make it a top choice for designers:

  • Operating voltage range suitable for various applications
  • High temperature resilience for reliability in extreme conditions
  • Compact packaging for space-constrained designs

Quality and Support

STMicroelectronics is committed to the highest quality standards, and the STPTIC-33G2C5 is no exception. Customers can expect comprehensive technical support and resources, ensuring a smooth integration into their projects.

In conclusion, the STPTIC-33G2C5 from STMicroelectronics is a powerful, efficient, and reliable solution for modern electronic designs. Its integration, durability, and advanced technology make it an ideal choice for engineers looking to enhance the performance and functionality of their products.

You May Also Be Interested in

MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess