EN
  • EN
  • DE

MAX2021ETX

Part No MAX2021ETX
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC MODULATOR/DEMODULATOR QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF IC Modulator/Demodulator CDMA, EDGE, GSM 650MHz ~ 1.2GHz Up/Down Converter 36-TQFN (6x6)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 36-WFQFN Exposed Pad
Case / Package 36-TQFN (6x6)
Family Name MAX202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925244-MAX2021ETX
Ultra Librarian 3D Model Ultra Librarian MAX2021ETX CAD Model

Description

The MAX2021ETX is a state-of-the-art, high-performance, single-chip transceiver module from Maxim Integrated, a leader in innovative analog and mixed-signal products. This advanced component is designed to cater to the demanding requirements of modern communication systems, offering exceptional functionality and reliability for a wide range of applications.

Key Features

  • Frequency Range: The transceiver operates over a broad frequency range, making it suitable for various communication bands.
  • Integration: It features a highly integrated design that combines several functions into one compact package, reducing the overall component count and simplifying the design process for system integrators.
  • Low Power Consumption: The MAX2021ETX is engineered for energy efficiency, which is critical for battery-powered devices and applications where power conservation is paramount.
  • High Data Rates: This transceiver supports high-speed data transmission, enabling it to handle the throughput required by modern communication protocols.
  • Robustness: Built to withstand harsh environmental conditions, the MAX2021ETX maintains performance and reliability in a variety of settings.

Applications

The versatility of the MAX2021ETX makes it an ideal choice for a diverse array of applications, including but not limited to:

  • Wireless infrastructure
  • Mobile communications
  • Point-to-point radio links
  • RF identification (RFID) systems
  • Wireless local area networks (WLAN)

Technical Specifications

The technical specifications of the MAX2021ETX include a high level of performance and precision:

  • Package Type: ETX
  • Supply Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified for industrial applications
  • Quality and Reliability: Manufactured to meet Maxim Integrated's stringent standards

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Maxim Integrated's official website or contact their local sales office.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1835 $57.5505
7+ $15.7403 $110.1821
10+ $15.2484 $152.4840
14+ $14.7565 $206.5910
18+ $14.2646 $256.7628
24+ $12.7890 $306.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess