EN
  • EN
  • DE

STQ2LN60K3-AP

Part No STQ2LN60K3-AP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 600MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 600mA (Tc) 2.5W (Tc) Through Hole TO-92-3
Manufacturer STMicroelectronics
Series SuperMESH3™
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name STQ2LN60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-STQ2LN60K3-APTB, 497-13391-1-ND, -497-13391-3, -497-13391-1, 497-STQ2LN60K3-APCT, 497-13391-3-ND, 497-13391-1, 497-13391-3, STQ2LN60K3AP
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898439-STQ2LN60K3-AP
Ultra Librarian 3D Model Ultra Librarian STQ2LN60K3-AP CAD Model

Description

The STQ2LN60K3-AP from STMicroelectronics is a cutting-edge power MOSFET designed for high-performance applications that require efficient power conversion and reliable operation. This N-channel MOSFET is part of STMicroelectronics' MDmesh™ K3 series, which is renowned for its low on-resistance and high switching speeds.

Key Features

  • Device Type: N-channel Power MOSFET
  • Voltage Rating: 600V, which makes it suitable for high voltage applications.
  • Low On-Resistance (R<sub>DS(on)): This feature reduces conduction losses, enhancing overall efficiency.
  • Low Gate Charge (Q<sub>g): Ensures faster switching performance, which is critical for power regulation in modern electronics.
  • High dv/dt Capability: Allows the device to handle rapid voltage changes, ensuring stability in challenging conditions.
  • Zener-Protected: The gate-source is protected by a built-in Zener diode, providing enhanced protection against overvoltage.

Applications

The STQ2LN60K3-AP is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting
  • DC-DC converters
  • Motor control circuits
  • High-efficiency power management systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STQ2LN60K3-AP is manufactured with robust materials and tested rigorously to ensure it meets the stringent requirements of industrial and consumer applications. It is designed to provide long-term stability and performance, even under harsh environmental conditions.

Environmental Compliance

The STQ2LN60K3-AP is compliant with various environmental standards, including RoHS and REACH, reflecting STMicroelectronics' dedication to environmental sustainability. This MOSFET is lead-free and contains no hazardous substances, making it a responsible choice for eco-friendly electronic designs.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1642 $58.2100
110+ $1.0891 $119.8010
165+ $1.0515 $173.4975
240+ $0.9764 $234.3360
310+ $0.9389 $291.0590
385+ $0.9014 $347.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess