EN
  • EN
  • DE

STR911FAM47X6

Part No STR911FAM47X6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 80LQFP  /  ARM9® series Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR9
Package Tray
Product Status Obsolete
Core Processor ARM9®
Core Size 16/32-Bit
Speed 96MHz
Connectivity CANbus, I²C, IrDA, Microwire, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 1.65V ~ 2V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Base Product Number STR911
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 119
Win Source Part Number 1028610-STR911FAM47X6
Ultra Librarian 3D Model Ultra Librarian STR911FAM47X6 CAD Model

Description

STMicroelectronics STR911FAM47X6 Microcontroller

The STR911FAM47X6 is a high-performance ARM9-based microcontroller from the reputable semiconductor manufacturer, STMicroelectronics. This robust microcontroller is designed to deliver a perfect blend of power efficiency and processing capabilities, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

At the heart of the STR911FAM47X6 is a 32-bit ARM966E-S RISC processor core operating at up to 96 MHz, which provides the computational power needed for complex tasks. The device comes with a rich set of peripherals and I/Os, which are easily accessible through its 144-pin LQFP (Low-profile Quad Flat Package) footprint.

Key Features:

  • Memory: The microcontroller includes 512KB of high-speed Flash memory and 96KB of RAM, offering ample space for application code and data storage.
  • Connectivity: It supports a variety of communication interfaces, including USB 2.0 Full-Speed, CAN 2.0B Active, and multiple USARTs, SPI, and I2C interfaces, ensuring versatile connectivity options for peripheral devices.
  • Timers and Counters: With its advanced timer features, including PWM outputs and capture/compare functions, the STR911FAM47X6 is well-suited for real-time control applications.
  • Analog-to-Digital Converter: An integrated 10-bit ADC allows the microcontroller to interface with analog sensors and transducers, enhancing its application in control systems.
  • Security: The device includes a dedicated encryption hardware accelerator, ensuring secure data communication and protection against unauthorized firmware modifications.
  • Debugging and Development Support: The JTAG interface simplifies the debugging process, and the comprehensive development ecosystem supports rapid application development and prototyping.

With its robust architecture and extensive feature set, the STR911FAM47X6 is engineered to meet the demands of applications requiring high-speed signal processing, real-time control, and secure communications. Whether you're designing an advanced automotive system, a sophisticated industrial control unit, or a feature-rich consumer product, the STR911FAM47X6 offers a reliable and versatile solution that can help accelerate your product development and enhance performance.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess