EN
  • EN
  • DE

STS1DN45K3

Part No STS1DN45K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 450V 0.5A 8SOIC / Trans MOSFET N-CH 450V 0.5A 8-Pin SO N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH3
Packaging Reel package
Part Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain Source Voltage 450V
Current - Continuous Drain (Id) @ 25°C 500mA
Rds On (Maximum) @ Id, Vgs 3.8 Ohm @ 500mA, 10V
Vgs(th) (Maximum) @ Id 4.5V @ 50μA
Gate Charge (Qg) (Maximum) @ Vgs 6nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 150pF @ 25V
Power - Max 1.3W
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 795805-STS1DN45K3
Popularity Medium
Supply and Demand Status Balance
Family Name STS1DN45K3
Introduction Date April 07, 2010
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STS1DN45K3 CAD Model

Description

Product Overview: STS1DN45K3 N-Channel MOSFET

The STS1DN45K3 is a high-performance N-channel MOSFET from STMicroelectronics, designed to deliver efficiency and power density in a wide range of applications. This MOSFET is part of STMicroelectronics' STripFET series, which is known for its low on-state resistance and low gate charge, making it an ideal choice for power management tasks.

Key Features

  • Low On-Resistance: The STS1DN45K3 boasts an exceptionally low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Switching Speed: With a low gate charge (Q<sub>g), this MOSFET can switch on and off rapidly, making it suitable for high-frequency applications.
  • High Threshold Voltage: It has a threshold voltage (V<sub>th) that ensures reliable operation and reduces the risk of unintended turn-on due to noise.
  • Enhanced Thermal Performance: The device's power package is designed to provide excellent thermal performance, ensuring reliability even under high power dissipation scenarios.

Applications

The versatility of the STS1DN45K3 allows it to be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions
  • Load Switches
  • Battery Management Systems

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 450V Continuous Drain Current (I<sub>D) 1A Power Dissipation (P<sub>D) 35W Operating Temperature Range -55°C to +150°C

The STS1DN45K3 is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that meet the needs of modern electronic designs. Its robust features and specifications make it a solid choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8960 $58.2400
160+ $0.7353 $117.6480
245+ $0.7123 $174.5135
340+ $0.6893 $234.3620
435+ $0.6664 $289.8840
585+ $0.5974 $349.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess