The STS3C3F30L is a state-of-the-art power MOSFET from STMicroelectronics, designed for high-efficiency power management applications. This advanced semiconductor device is a part of ST's STripFET™ VII DeepGATE™ technology, which ensures optimized performance for a wide range of uses, including but not limited to, switch-mode power supplies, motor control, and automotive systems.
Key Features
- Low On-Resistance: The STS3C3F30L boasts an exceptionally low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency.
- High Switching Performance: With its fast switching speed, this MOSFET is ideal for high-frequency applications, ensuring reduced switching losses.
- Enhanced Thermal Performance: The device's power package is designed for superior thermal performance, enabling it to handle higher currents without overheating.
- Robustness: The MOSFET is built to withstand high energy pulses in the avalanche and commutation modes, which contributes to its durability and reliability.
- Low Gate Charge: A low gate charge (Q<sub>g) facilitates the use of smaller drivers, which can reduce the size and cost of the overall system.
Applications
The versatility of the STS3C3F30L allows it to be used in a variety of applications, including:
- Power management for consumer electronics
- DC/DC converters
- Motor drives and inverters
- Automotive applications
- LED lighting solutions
Technical Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
40A
Power Dissipation (P<sub>D)
3.8W
Operating Temperature Range
-55°C to 175°C
With its combination of efficiency, performance, and reliability, the STS3C3F30L is an excellent choice for designers looking to enhance their power management systems. STMicroelectronics continues to lead the industry with innovative solutions that meet the evolving needs of modern electronics.