EN
  • EN
  • DE

MAX4473

Part No MAX4473
Manufacturer Maxim Integrated
Description Low-Cost, Low-Voltage, PA Power Control Amplifier for GSM Applications in 8-Pin μMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213656-MAX4473
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4473 CAD Model

Description

The MAX4473, by Maxim Integrated, is a cutting-edge power management integrated circuit (IC) designed for precision and efficiency in various applications. This versatile IC is engineered to cater to the demanding needs of modern electronic devices, offering a high level of integration to help reduce system complexity and improve overall performance.

Key Features

  • Low Voltage Operation: The MAX4473 operates at low voltages, making it suitable for battery-powered devices and applications requiring energy efficiency.
  • High Efficiency: With its advanced design, the MAX4473 ensures high efficiency, which is crucial for prolonging battery life and reducing heat generation in compact devices.
  • Small Footprint: The IC comes in a compact package, allowing for space-saving on PCBs and making it an excellent choice for portable and space-constrained applications.
  • Integrated Functions: It includes multiple integrated functions that may include voltage regulation, power control, and protection features, streamlining design and reducing the need for additional components.

Applications

The MAX4473 is ideal for a wide range of applications, including:

  • Portable and wearable technology
  • Wireless communication devices
  • Power supply modules
  • Energy management systems
  • Smart sensors and IoT devices

Technical Specifications

The technical specifications of the MAX4473 include:

  • Input Voltage Range: Specified by the datasheet
  • Output Voltage Range: Specified by the datasheet
  • Maximum Output Current: Specified by the datasheet
  • Operating Temperature Range: Specified by the datasheet
  • Package Type: Specified by the datasheet

For detailed technical specifications, reference to the MAX4473 datasheet is highly recommended as it provides complete information on operational parameters, pin configurations, and application guidelines necessary for successful implementation.

Note: The above description is a general overview of the MAX4473 product from Maxim Integrated. Actual specifications and features may vary. Please consult the product datasheet for precise information.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess