The STS8DNF3LL from STMicroelectronics is a state-of-the-art low voltage power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This MOSFET is a perfect choice for designers looking for a component that offers low on-resistance and high switching performance.
Key Features
- Low Threshold Drive: The STS8DNF3LL is characterized by its low gate drive threshold, making it suitable for low voltage applications that require high efficiency.
- High Switching Performance: With its fast switching speed, this MOSFET is ideal for high-frequency circuits, contributing to the reduction of switching losses.
- Low On-Resistance (R<sub>DS(on)): The device offers exceptionally low on-resistance, which translates into lower conduction losses and improved overall performance.
- PowerSO-8 Package: Encased in a PowerSO-8 package, it provides a compact footprint while ensuring good thermal performance.
Applications
The versatility of the STS8DNF3LL allows it to be used in a variety of applications, including:
- Power management solutions
- DC/DC converters
- Motor control circuits
- Load switches
- Battery management systems
Technical Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
8A
Power Dissipation (P<sub>D)
2.5W
Operating Temperature Range
-55°C to 150°C
With its robust construction and advanced technology, the STS8DNF3LL is engineered to meet the rigorous demands of modern electronic devices. Whether for power supply or for driving motors, STMicroelectronics' commitment to quality ensures that this MOSFET will provide reliable performance in your application.