EN
  • EN
  • DE

STT2PF60L

Part No STT2PF60L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 2A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 7nC @ 10V
Max Input Capacitance 313pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 1.6W (Tc)
Maximum Rds On at Id,Vgs 250 mOhm @ 1A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Dimension SOT-23-6
Win Source Part Number 1103894-STT2PF60L
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STT2PF60L CAD Model

Description

The STT2PF60L is a state-of-the-art P-channel Field-Effect Transistor (FET) designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of their STripFET™ II Power MOSFET series, which is renowned for its high efficiency and reliability in power management applications.

The STT2PF60L is crafted to deliver optimal performance in a wide range of applications. It features a -60V drain-source breakdown voltage (V<sub>DS) and a -2A continuous drain current (I<sub>D) at 25°C, making it suitable for moderate power handling requirements. The low threshold voltage ensures that the device can be driven at lower gate voltages, enhancing its compatibility with contemporary control circuits and microcontrollers.

One of the notable characteristics of the STT2PF60L is its low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency. This is particularly beneficial in applications where energy conservation is critical, such as portable devices, battery management systems, and power-saving circuits.

The device is encapsulated in a robust SOT-223 package, which provides a compact footprint while ensuring good thermal performance. The package is designed to handle high levels of thermal stress, ensuring the MOSFET operates reliably over a wide temperature range. This makes the STT2PF60L an excellent choice for both industrial and consumer applications where space is at a premium and thermal management is a concern.

Additionally, the STT2PF60L is characterized by a fast switching speed, which is essential for applications requiring high-frequency operation, such as switch-mode power supplies and DC-DC converters. The fast switching also contributes to reduced switching losses, further enhancing the efficiency of the overall system.

In conclusion, the STT2PF60L from STMicroelectronics is a high-performance P-channel MOSFET that offers a blend of efficiency, reliability, and compactness. It is ideal for designers looking for a power management solution that can deliver consistent performance in a variety of challenging environments.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1243 $50.3415
985+ $0.1020 $100.4700
1,520+ $0.0988 $150.1760
2,095+ $0.0956 $200.2820
2,710+ $0.0924 $250.4040
3,620+ $0.0829 $300.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,170 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess