EN
  • EN
  • DE

STP6NK80FP

Part No STP6NK80FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194649-STP6NK80FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP6NK80FP CAD Model

Description

STP6NK80FP - N-Channel Power MOSFET by STMicroelectronics

The STP6NK80FP is a robust N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is part of the MDmesh™ series, which is well-known for its high voltage capabilities, making it an ideal choice for a wide range of electronic applications requiring efficient power management and conversion.

Key Features

  • Advanced MDmesh™ Technology: The STP6NK80FP utilizes STMicroelectronics' innovative MDmesh™ technology, which combines a vertical structure with a proprietary strip layout to yield one of the best on-resistance versus gate charge trade-offs. This technology is particularly effective for high-efficiency applications.
  • High Blocking Voltage: With a drain-source voltage (V<sub>DS) of 800V, it can handle high voltage applications, providing a wide safety margin for fluctuating operating conditions.
  • Low Gate Charge (Q<sub>g): The device features a low gate charge, which reduces the amount of energy needed to turn the MOSFET on and off, improving overall efficiency and reducing power losses.
  • Reduced On-Resistance (R<sub>DS(on)): The low on-resistance minimizes conduction losses, enhancing performance in high-power applications.
  • High dv/dt Capability: The MOSFET is designed to withstand high voltage transitions, making it suitable for fast-switching applications.
  • 100% Avalanche Tested: This guarantees the MOSFET will perform reliably in applications where it may experience high-energy pulses.
  • TO-220FP Package: The TO-220FP package provides a good balance between thermal performance and footprint, allowing for efficient heat dissipation and space-saving on PCBs.

Applications

The STP6NK80FP is versatile and can be utilized in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Motor Control
  • Power Factor Correction Circuits
  • Inverters

With its combination of high voltage capability, efficiency, and reliability, the STP6NK80FP from STMicroelectronics is a solid choice for designers looking to enhance the performance of their power management systems. Its robustness and versatility make it a go-to component for a multitude of electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess