EN
  • EN
  • DE

STTH10LCD06CG-TR

Part No STTH10LCD06CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 5A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 2V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 1μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 139088-STTH10LCD06CG-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH10LCD06CG-TR CAD Model

Description

STTH10LCD06CG-TR Ultrafast Recovery Diode by STMicroelectronics

The STTH10LCD06CG-TR is a state-of-the-art ultrafast recovery diode, meticulously engineered by STMicroelectronics to meet the demanding requirements of high-efficiency power supplies, inverters, and freewheeling diodes in a variety of electronic applications. This diode is designed to provide exceptional performance in circuits where fast switching is pivotal, making it an ideal choice for modern, compact, and energy-conscious electronic designs.

Key Features

  • Low Forward Voltage Drop: The STTH10LCD06CG-TR boasts a low forward voltage drop, which enhances the overall efficiency of the system by reducing conduction losses.
  • Ultrafast Reverse Recovery Time: With an ultrafast recovery time, this diode minimizes switching losses and is particularly suited for high-frequency operations.
  • High Surge Capability: This component can withstand high surge currents, ensuring reliability and robustness in applications subject to surge conditions.
  • Soft Recovery Characteristics: The soft recovery feature of the diode contributes to reduced electromagnetic interference (EMI), which is beneficial for applications sensitive to noise.
  • High Junction Temperature: With a high maximum operating junction temperature, the STTH10LCD06CG-TR is capable of maintaining its performance even under elevated temperature conditions.

Applications

  • Switching power supplies
  • Power factor correction circuits
  • Snubber and clamp diodes
  • High-frequency inverters
  • Freewheeling diodes in motor control circuits

Product Specifications

The STTH10LCD06CG-TR is packaged in a D2PAK (TO-263) package, which is known for its compact size and ability to handle high-power density. It has a repetitive peak reverse voltage (V<sub>RRM) of 600 V and an average forward current (I<sub>F(AV)) of 10 A, making it suitable for a wide range of power applications. The device is also characterized by a low leakage current and high reliability, which is backed by STMicroelectronics' commitment to quality.

With its combination of features, the STTH10LCD06CG-TR ultrafast recovery diode from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and performance of their power management systems.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9972 $59.9160
75+ $1.6389 $122.9175
110+ $1.5876 $174.6360
155+ $1.5364 $238.1420
195+ $1.4853 $289.6335
265+ $1.3315 $352.8475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess