EN
  • EN
  • DE

STTH1R06A-H

Part No STTH1R06A-H
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TO218
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 727316-STTH1R06A-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH1R06A-H CAD Model

Description

The STTH1R06A-H is a high-performance ultrafast recovery diode designed by STMicroelectronics, optimized for switching power supplies and other power conversion applications. This diode is a part of the Turbo 2 ultrafast high voltage series, known for its reduced conduction losses and improved switching behavior.

Key Features

  • Voltage Rating: The STTH1R06A-H has a repetitive peak reverse voltage (VRRM) of 600 V, making it suitable for high voltage requirements.
  • Current Capability: It can handle an average forward current (IF(AV)) of 1 A, with a peak forward surge current (IFSM) of 30 A, catering to applications with high transient current demands.
  • Ultrafast Recovery Time: With a recovery time (trr) as low as 25 ns, this diode ensures minimal energy loss and is ideal for high-frequency operations.
  • Low Forward Voltage Drop: The forward voltage drop (VF) is typically 1.25 V, contributing to high efficiency in power conversion.
  • High Junction Temperature: The maximum operating junction temperature (Tj) is 175 °C, providing a wide thermal margin for various applications.

Applications

The STTH1R06A-H is well-suited for a range of applications, including:

  • Switch mode power supplies (SMPS)
  • Freewheeling diodes in converters and motor control circuits
  • Power factor correction (PFC) circuits
  • Snubber diodes
  • High-frequency inverters

Package and Quality

This diode is packaged in SMA (DO-214AC), which is a compact and robust surface-mount package. It is designed to meet the stringent requirements of industrial and consumer electronic devices. The STTH1R06A-H is compliant with RoHS and halogen-free standards, ensuring environmental safety and sustainability.

Conclusion

The STTH1R06A-H from STMicroelectronics is a reliable choice for designers looking for a diode with high voltage capability, fast recovery time, and efficient operation. Its robust package and compliance with environmental standards make it an ideal component for modern high-speed power applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0767 $57.9085
1,610+ $0.0718 $115.5980
2,500+ $0.0693 $173.2500
3,595+ $0.0644 $231.5180
4,665+ $0.0619 $288.7635
5,830+ $0.0595 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,325 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess