EN
  • EN
  • DE

STTH30L06GY-TR

Part No STTH30L06GY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 30A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel package
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) @ If 1.55V @ 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 90ns
Current - Reverse Leakage @ Vr 25μA @ 600V
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Operating Temperature - Junction -40°C ~ 175°C
Win Source Part Number 795818-STTH30L06GY-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH30L06GY-TR CAD Model

Description

The STTH30L06GY-TR is a cutting-edge ultrafast diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its high-performance electronic components. This product is part of the Turbo 2 ultrafast high voltage series, which is specifically engineered to enhance the overall efficiency of applications requiring high voltage capabilities and swift switching performance.

Key Features

  • High Reverse Voltage: With a reverse voltage of 600V, the STTH30L06GY-TR is well-suited for high voltage applications, providing reliable performance even under strenuous conditions.
  • Ultrafast Switching Speed: This diode boasts an extremely fast switching speed, with a typical reverse recovery time of 35ns, making it ideal for high-frequency operations and power conversion systems.
  • Low Reverse Recovery Charge (Qrr): The low Qrr helps to minimize power loss and heat generation, enhancing the efficiency of the application it's used in.
  • High Surge Current Capability: It is designed to withstand significant surge currents without failure, ensuring durability and robustness in demanding situations.
  • Surface-Mount Package: Packaged in a D²PAK (TO-263), the STTH30L06GY-TR is optimized for surface-mount technology (SMT), allowing for efficient assembly and space-saving design on printed circuit boards (PCBs).

Applications

The STTH30L06GY-TR is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Freewheeling diodes
  • Snubber diodes
  • High-frequency inverters

Reliability and Performance

STMicroelectronics ensures that the STTH30L06GY-TR meets the highest standards of quality and performance. Each diode is rigorously tested to guarantee reliability in various environments and applications. The device's robust construction and advanced semiconductor technology result in a high-efficiency solution that can significantly improve the performance of electronic systems.

Environmental Compliance

The STTH30L06GY-TR is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet the current environmental standards, reflecting STMicroelectronics' commitment to environmental sustainability.

You May Also Be Interested in

Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0181 $50.4525
61+ $1.6559 $101.0099
94+ $1.6041 $150.7854
129+ $1.5524 $200.2596
167+ $1.5006 $250.6002
223+ $1.3454 $300.0242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,050 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess