EN
  • EN
  • DE

STTH506B

Part No STTH506B
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 5A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Standard 600 V 5A Surface Mount DPAK
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STTH506
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number STTH506B-ND, -497-12687-5, 497-12687-5
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898477-STTH506B
Ultra Librarian 3D Model Ultra Librarian STTH506B CAD Model

Description

The STTH506B, manufactured by STMicroelectronics, is an ultrafast diode engineered to deliver high performance in switching applications. This component is designed to meet the rigorous demands of high efficiency converters and freewheeling diodes for consumer and computer applications.

Key Features

  • High Junction Temperature: With a capability of operating at high temperatures, the STTH506B ensures reliability even under stressful conditions, making it suitable for a wide range of applications.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which reduces power loss and improves efficiency, especially critical in high frequency operations.
  • Ultrafast Switching: The device boasts an extremely fast switching speed, minimizing switching losses and enabling operation at higher frequencies, which is essential for power supply designs.
  • High Reverse Voltage: With a high reverse voltage capability, the STTH506B can withstand transient voltage spikes and offers a margin of safety for applications subjected to high voltage stress.
  • Soft Recovery Characteristics: Soft recovery reduces noise and electromagnetic interference (EMI), which is particularly beneficial in sensitive electronic equipment.

Applications

The versatility of the STTH506B allows it to be used in a variety of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Snubber circuits
  • Converters and inverters
  • Freewheeling diodes in motor control circuits

Technical Specifications

Parameter Value Package DO-201 Average Rectified Current (Io) 5 A Repetitive Peak Reverse Voltage (VRRM) 600 V Non-Repetitive Peak Reverse Voltage (VRSM) 600 V Forward Voltage Drop (Vf) 1.7 V Reverse Recovery Time (trr) 35 ns

The STTH506B is a testament to STMicroelectronics' commitment to providing high-quality components that enhance the performance and efficiency of electronic systems. With its superior switching capabilities and robust design, the STTH506B is a reliable choice for engineers looking to optimize their power conversion processes.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2228 $50.1300
550+ $0.1829 $100.5950
850+ $0.1771 $150.5350
1,170+ $0.1714 $200.5380
1,510+ $0.1657 $250.2070
2,020+ $0.1486 $300.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,496 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess