EN
  • EN
  • DE

STTH8R06GY-TR

Part No STTH8R06GY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 8A D2PAK / Diode Standard 600 V 8A Surface Mount D²PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 3.2 V @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 45 ns
Current - Reverse Leakage @ Vr 30 µA @ 600 V
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STTH8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-12359-2,497-12359-6,STTH8R06GYTR,-497-12359-6,497-12359-1,-497-12359-1,-497-12359-2
Standard Package 1,000
Win Source Part Number 979337-STTH8R06GY-TR
Ultra Librarian 3D Model Ultra Librarian STTH8R06GY-TR CAD Model

Description

STTH8R06GY-TR Ultrafast Recovery Diode

The STTH8R06GY-TR is a cutting-edge ultrafast recovery diode designed and manufactured by STMicroelectronics, a global semiconductor leader renowned for their innovative and reliable components. This high-efficiency power diode is specifically engineered to meet the rigorous demands of modern high-frequency power switching applications. It is a preferred choice for designers looking to enhance system performance in a variety of power management tasks.

With its impressive reverse voltage of 600 V and forward current capability of 8 A, the STTH8R06GY-TR is adept at handling high levels of stress in both domestic and industrial environments. The diode's ultrafast recovery time is one of its standout features, greatly reducing switching losses and improving the efficiency of power converters, such as those found in switched-mode power supplies, lighting circuits, and motor control systems.

The device is housed in a TO-252 (DPAK) surface-mount package, which not only allows for compact design but also provides excellent thermal performance. The STTH8R06GY-TR's construction is RoHS compliant and ensures low leakage current and high junction temperature capability, which translates to reliable operation even under extreme conditions.

Key features of the STTH8R06GY-TR include:

  • Ultrafast switching with recovery times typically below 35 ns
  • High reverse voltage capability (VRRM) of 600 V
  • Forward current (IF(AV)) of 8 A with low conduction losses
  • Low forward voltage drop (VF) which enhances power efficiency
  • High junction temperature capability (Tj) for increased resilience
  • Surface-mount TO-252 (DPAK) package for space-saving applications
  • Compliance with European RoHS directive, minimizing environmental impact

Applications that can benefit from the high performance of the STTH8R06GY-TR include power supplies for servers, telecommunication equipment, UPS systems, and high-frequency inverters. The diode's robust design also makes it ideal for automotive applications that demand high reliability and durability.

Overall, the STTH8R06GY-TR from STMicroelectronics represents a blend of high efficiency, fast switching speed, and thermal resilience, making it an excellent choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0460 $62.7600
135+ $0.8583 $115.8705
210+ $0.8315 $174.6150
290+ $0.8047 $233.3630
375+ $0.7778 $291.6750
500+ $0.6974 $348.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess