EN
  • EN
  • DE

MPSW01AG

Part No MPSW01AG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 1A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 60 @ 100mA, 1V
Maximum Power Dissipation 1W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92
Win Source Part Number 041788-MPSW01AG
Ultra Librarian 3D Model Ultra Librarian MPSW01AG CAD Model

Description

The MPSW01AG from ON Semiconductor is a high-quality NPN silicon transistor that is designed to deliver reliable and consistent performance for a wide range of electronic applications. This particular component is recognized for its outstanding amplification characteristics, making it an excellent choice for audio, signal processing, and other high-frequency applications.

Key Features

  • Voltage & Current Ratings: The MPSW01AG operates at a collector-emitter voltage of 40V and a collector current of up to 500mA, providing sufficient headroom for a variety of circuits.
  • High Gain Bandwidth Product: With a transition frequency of 50MHz, this transistor is well-suited for applications requiring high-speed switching and amplification.
  • Low Saturation Voltage: The low VCE(sat) helps in reducing power loss and improving efficiency, which is critical for battery-powered devices.
  • TO-92 Package: The MPSW01AG comes in a versatile and widely used TO-92 package, ensuring easy integration into PCB designs and compatibility with a wide range of socket configurations.

Applications

The MPSW01AG's superior electrical characteristics make it a suitable choice for various applications, including:

  • Audio amplifiers and preamplifiers
  • Signal processing circuits
  • Switching circuits
  • Driver stages in hi-fi systems
  • Other general-purpose amplification tasks

Quality and Reliability

ON Semiconductor is a trusted name in the industry, known for its commitment to quality and reliability. The MPSW01AG transistor is built to the highest standards, ensuring that it not only meets but exceeds the rigorous demands of modern electronic devices. Whether you're designing consumer electronics or industrial systems, you can rely on the MPSW01AG to provide the performance and durability you need.

Conclusion

In summary, the MPSW01AG from ON Semiconductor is a versatile and efficient NPN transistor that offers excellent high-frequency characteristics and low power loss. Its robust design and reliable performance make it the ideal choice for designers looking to enhance their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess