EN
  • EN
  • DE

STTS2004B2DN3F

Part No STTS2004B2DN3F
Manufacturer STMicroelectronics
Catalog PMIC - Thermal Management
Description MOD TEMP SENSOR 4KB EEP 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Temp Monitoring System (Sensor), DIMM DDR Memory
Sensor Type Internal
Sensing Temperature -20°C to 125°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Register Bank
Output Type 2-Wire Serial, I2C
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 2.2 V to 3.6 V
Temperature Range - Operating -20°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TDFN (2x3)
Win Source Part Number 038101-STTS2004B2DN3F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTS2004B2DN3F CAD Model

Description

STTS2004B2DN3F - Digital Temperature Sensor by STMicroelectronics

The STTS2004B2DN3F is a high-accuracy digital temperature sensor from STMicroelectronics, designed to provide precise thermal monitoring in a variety of applications. This device is part of STMicroelectronics' extensive range of temperature sensors, offering a perfect solution for systems that require reliable temperature readings with minimal design complexity.

Key Features

  • High Accuracy: The STTS2004B2DN3F guarantees an accuracy of ±0.5°C between -25°C to +100°C, and ±1°C between -40°C to +125°C, making it suitable for critical applications where precise temperature measurements are paramount.
  • Wide Operating Range: With an operating temperature range of -40°C to +125°C, this sensor is versatile enough to be used in a broad spectrum of environments, from industrial to consumer applications.
  • Digital Interface: The sensor communicates via an SMBus 2.0-compatible I2C serial interface, facilitating easy integration with most microcontrollers and allowing for straightforward digital readouts of temperature without the need for analog-to-digital conversion.
  • Programmable Alert Function: It features a programmable alert output that can trigger a system response at a predetermined temperature threshold, enhancing system safety and response to thermal events.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low operating current, which helps in conserving battery life in portable devices.
  • Small Package: The sensor is available in a compact 2x2 mm UDFN-6 package, making it ideal for space-constrained applications without compromising performance.

Applications

The STTS2004B2DN3F is suitable for a wide range of applications, including but not limited to:

  • Computing systems (servers, laptops, PCs)
  • Telecommunication equipment
  • Industrial systems and controls
  • Battery management systems
  • Consumer electronics

With its high accuracy, digital output, and low power consumption, the STTS2004B2DN3F from STMicroelectronics is an excellent choice for designers looking to incorporate reliable temperature monitoring into their systems.

You May Also Be Interested in

Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5736 $55.0760
80+ $1.2912 $103.2960
120+ $1.2508 $150.0960
170+ $1.2105 $205.7850
215+ $1.1701 $251.5715
290+ $1.0491 $304.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,286 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess