EN
  • EN
  • DE

LM96080CIMTX

Part No LM96080CIMTX
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827908-LM96080CIMTX
Ultra Librarian 3D Model Ultra Librarian LM96080CIMTX CAD Model

Description

Overview of Texas Instruments LM96080CIMTX

The Texas Instruments LM96080CIMTX is a highly integrated, precision hardware monitor that offers a robust solution for complex system management and temperature monitoring. Designed to cater to the needs of advanced electronics, this device is capable of simultaneous monitoring of multiple temperature zones and control of fan speeds, ensuring optimal system performance and reliability.

Key Features

  • Multiple Temperature Sensors: The LM96080CIMTX includes a built-in local temperature sensor and support for three external diode-connected temperature sensors, providing precise monitoring across different system components.
  • Advanced Fan Control: With its sophisticated fan control algorithm, the LM96080CIMTX can manage up to four fan speeds, either automatically or manually, to balance cooling performance with acoustic noise levels.
  • High Accuracy: This device boasts exceptional temperature measurement accuracy, ensuring that the system operates within safe thermal limits.
  • Programmable Limits: Users can set critical temperature thresholds that trigger alarms, protecting the system from overheating through immediate notification or automatic fan speed adjustments.
  • SMBus Interface: The LM96080CIMTX communicates via an SMBus 2.0-compatible interface, allowing for easy integration with existing system architectures.
  • Low Power Consumption: Designed with efficiency in mind, the device operates with minimal power draw, contributing to the overall energy efficiency of the system.

Applications

Suited for a wide range of applications, the LM96080CIMTX is particularly useful in environments where precise temperature monitoring and system stability are critical. This includes enterprise server systems, personal computers, and industrial computing platforms. Its robust feature set also makes it an ideal choice for embedded systems and telecommunications equipment where maintaining optimal operating temperatures is essential for performance and longevity.

Product Specifications

The LM96080CIMTX is available in a 24-pin TSSOP package, offering a compact footprint for space-constrained applications. It operates over a wide temperature range and is designed to interface seamlessly with modern CPUs, GPUs, and other ICs with thermal diode outputs. With Texas Instruments' reputation for quality and reliability, this hardware monitor is a trustworthy component for safeguarding system health.

You May Also Be Interested in

Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $83.9067
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1764 $50.1168
30+ $3.4268 $102.8040
46+ $3.3198 $152.7108
63+ $3.2127 $202.4001
81+ $3.1056 $251.5536
108+ $2.7843 $300.7044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,147 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess