EN
  • EN
  • DE

STU5NK50Z

Part No STU5NK50Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number STU5N
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 898493-STU5NK50Z
Ultra Librarian 3D Model Ultra Librarian STU5NK50Z CAD Model

Description

The STU5NK50Z is a state-of-the-art N-channel Zener-protected Power MOSFET produced using STMicroelectronics' innovative SuperMESH™ technology, which combines the benefits of reduced on-resistance, Zener gate protection, and high dv/dt capability. This advanced MOSFET is designed to offer superior switching performance and high avalanche ruggedness, making it an ideal choice for high-efficiency power supplies, lighting, motor control, and a wide range of other power applications.

Key Features:

  • High Voltage Capability: The STU5NK50Z operates at a drain-source voltage of 500V, providing a wide safety margin for applications that experience high voltage transients.
  • Low On-Resistance: With an on-resistance of just 1.2Ω, this MOSFET ensures minimal power loss and heat generation during operation, enhancing the overall efficiency of the system.
  • High Current Handling: A continuous drain current of 4.4A allows the STU5NK50Z to handle significant power levels, suitable for a variety of demanding applications.
  • Zener-Protected Gate: The built-in Zener diode protects the gate from electrostatic discharges and voltage spikes, ensuring long-term reliability and stability.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, which guarantees safe operation under extreme conditions.
  • Reduced Gate Charge: The MOSFET's optimized gate charge enables faster switching speeds, contributing to improved performance in high-frequency circuits.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-AC Inverters
  • Motor Control Circuits
  • Power Management Functions

With its robust package and high-performance characteristics, the STU5NK50Z from STMicroelectronics represents a reliable and efficient solution for designers looking to optimize their power circuitry. Its exceptional durability and protection features ensure that it can withstand the rigors of tough industrial environments, while its energy-saving attributes make it an eco-friendly option for modern electronic designs.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess