EN
  • EN
  • DE

STU6N95K5

Part No STU6N95K5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 950 V, 1 Ω typ., 9 A Zener-protected SuperMESH™ 5 Power MOSFET in DPAK, TO-220FP, TO-220, TO-247 and IPAK | MOSFET N CH 950V 9A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 950V
Id - Continuous Drain Current 9A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.25Ohm at 3A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 13nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 450pF at 100V
Power Dissipation (Maximum) 90W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package I-PAK
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1262273-STU6N95K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STU6N95K5 CAD Model

Description

The STU6N95K5 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, renowned for its high efficiency and performance in power switching applications. This device is part of the SuperMESH™ family, which is distinguished by its excellent RDS(on) area ratio and reduced gate charge, making it an ideal choice for high-efficiency solutions.

With a breakdown voltage of 950 V, the STU6N95K5 is well-suited for high voltage applications that demand reliability and energy efficiency. Its low on-resistance of just 4 Ω (typical) ensures minimal power loss during operation, contributing to the overall efficiency of the system it is integrated into.

The PowerFLAT 5x6 package is designed to offer a compact footprint while maintaining a high level of thermal performance. This makes the STU6N95K5 suitable for space-constrained applications that require a high power density. Additionally, the package is engineered to aid in heat dissipation, which is critical for maintaining stability and prolonging the life of the device under high-power conditions.

With a continuous current rating of 5.4 A, the STU6N95K5 can handle significant power without compromising on performance. This feature, combined with its fast switching capabilities, makes it an excellent choice for a variety of power applications, including switch-mode power supplies (SMPS), lighting, AC-DC converters, and motor control circuits.

The MOSFET also incorporates advanced technology that provides protection against avalanche breakdown, which is a common cause of failure in power devices. This enhances the reliability of the STU6N95K5, ensuring that it can withstand tough conditions and deliver consistent performance over time.

In summary, the STU6N95K5 from STMicroelectronics is a robust and efficient solution for designers looking to optimize their power management systems. Its low on-resistance, high voltage capability, and compact packaging make it an excellent choice for a wide range of industrial and consumer applications.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3824 $52.5888
28+ $3.5958 $100.6824
44+ $3.4835 $153.2740
60+ $3.3711 $202.2660
77+ $3.2587 $250.9199
103+ $2.9216 $300.9248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess