EN
  • EN
  • DE

STV160NF03LAT4

Part No STV160NF03LAT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 160A POWERSO-10 / Trans MOSFET N-CH 30V 160A 12-Pin(10+2Tab) PowerSO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 160A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Vgs(th) (Maximum) @ Id 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 160nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5350pF @ 25V
Vgs (Maximum) ±15V
Power Dissipation (Maximum) 210W (Tc)
Rds On (Maximum) @ Id, Vgs 3 mOhm @ 80A, 10V
Operating Temperature Range 175°C (TJ)
Mounting SMD
Manufacturer Package 10-PowerSO
Package PowerSO-10 Exposed Bottom Pad
Win Source Part Number 798953-STV160NF03LAT4
Popularity Medium
Supply and Demand Status Limited
Family Name STV160NF03LA
Introduction Date December 19, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STV160NF03LAT4 CAD Model

Description

The STV160NF03LAT4 is a high-performance N-Channel MOSFET produced by STMicroelectronics, designed to deliver efficiency and reliability for a broad range of applications. This power MOSFET is a part of the STripFET™ III series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power management tasks.

Key Features

  • Low On-Resistance: The device features extremely low on-state resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
  • High Current Capability: With a continuous drain current (I<sub>D) of 160A, the STV160NF03LAT4 can handle high current applications with ease.
  • High Switching Performance: The low gate charge (Q<sub>g) and optimized capacitance profile ensure fast switching performance, which is crucial for reducing switching losses in power conversion systems.
  • 100% Avalanche Tested: This ensures the device's ruggedness and reliability in applications where they may be subject to high-energy pulses.
  • Low Threshold Voltage: The device has a low threshold voltage (V<sub>GS(th)), which allows for efficient operation even at lower gate voltages.

Applications

The STV160NF03LAT4 can be used in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management solutions
  • Automotive applications
  • High-performance computing
  • Switching regulators

Package and Quality

The STV160NF03LAT4 is available in a TO-220 package, which is suitable for through-hole mounting, providing a robust and reliable mechanical and thermal connection. The device is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.

As a product of STMicroelectronics, a leader in semiconductor solutions, the STV160NF03LAT4 benefits from advanced manufacturing techniques and rigorous quality control processes, ensuring high standards of performance and durability.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess