EN
  • EN
  • DE

DTA114TS

Part No DTA114TS
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description DTA/DTC SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1170058-DTA114TS
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DTA114TS CAD Model

Description

The DTA114TS is a PNP pre-biased transistor manufactured by Rohm Semiconductor. This transistor integrates a bias resistor network internally, which significantly simplifies circuit design by eliminating the need for external biasing resistors. It is particularly useful in applications where space is limited or component count needs to be minimized.

Applications

  • Digital Inverters: Used as an inverter in digital logic circuits.
  • Switching Applications: Employed as a switching transistor to control small loads such as LEDs or relays.
  • Level Shifters: Functions as a level shifter between different voltage domains.
  • Amplification Circuits: Utilized for small signal amplification.
  • Load Drivers: Used to drive various loads with a controlled current.

Features

  • Built-in Bias Resistors: Integrates base-emitter and base-collector resistors, simplifying circuit design.
  • PNP Transistor: Offers a PNP configuration for various applications.
  • Small Package Size: Typically available in a small SOT-323 package, ideal for compact designs.
  • Low Saturation Voltage: Ensures efficient switching with minimal voltage drop.
  • RoHS Compliant: Environmentally friendly, conforming to RoHS standards.

Benefits

  • Reduced Component Count: The integrated resistors eliminate the need for external components, reducing BOM cost and assembly time.
  • Simplified Circuit Design: The pre-biased configuration simplifies the design process and reduces design time.
  • Improved Reliability: Fewer external components lead to improved overall circuit reliability.
  • Space Saving: The small package size enables compact and space-efficient designs.
  • Enhanced Performance: The optimized design ensures consistent and reliable performance.

Additional Details

The DTA114TS typically features bias resistors with a value of 10 kΩ. The collector current rating is typically around 100mA, and the collector-emitter voltage rating is around 50V. These values can vary slightly depending on the specific datasheet revision, so it's crucial to consult the manufacturer's documentation for accurate specifications. The transistor is commonly used in various electronic devices due to its simplicity and versatility. Proper soldering techniques must be employed during assembly to ensure long-term reliability of the device. Consider thermal management if the transistor is dissipating significant power.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0487
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess