EN
  • EN
  • DE

STV8130A

Part No STV8130A
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Double (3.3V and Adjustable) Voltage Regulator with Reset and Disable Functions (specially designed for TV application)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SIP
Dropout Voltage 1.4 V
Max Input Voltage 18 V
Maximum Operating Temperature 70 °C
Min Input Voltage 5 V
Min Operating Temperature 0 °C
Nominal Supply Current 2 mA
Number of Outputs 2
Output Current 750 mA
Output Type Adjustable, Fixed
Output Voltage 3.3 V
Reference Voltage 2.44 V
RoHS Non-Compliant
Win Source Part Number 1008926-STV8130A
Categories PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STV8130A CAD Model

Description

Product Overview: STV8130A by STMicroelectronics

The STV8130A is a high-performance voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This precision device is engineered to meet a wide range of power management requirements, particularly suitable for sensitive electronic applications where stable and reliable voltage supply is crucial.

Key Features

  • Output Voltage Range: The STV8130A offers a versatile output voltage range, making it suitable for a variety of applications.
  • High Accuracy: With its precision voltage regulation, the STV8130A ensures that connected components receive a steady and accurate supply of power.
  • Low Dropout Voltage: The low dropout feature of the STV8130A makes it highly efficient, especially in applications where the difference between the input and output voltage is minimal.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it from damage due to overheating, ensuring long-term reliability.
  • Current Limiting: Integrated current limiting functionality prevents damage to the regulator and the load in the event of a fault or excessive power draw.
  • Package Options: The STV8130A is available in multiple package options, providing flexibility for different PCB layouts and space constraints.

Applications

The STV8130A is ideal for use in a myriad of electronic devices and systems, including:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunication Devices
  • Computer and Office Equipment
  • Portable and Battery-Powered Devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STV8130A is built to meet stringent quality standards, ensuring performance and durability for a wide array of industrial and consumer applications. With its robust design and reliable operation, the STV8130A stands as a testament to STMicroelectronics' dedication to excellence in power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess