EN
  • EN
  • DE

L4953G

Part No L4953G
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC VREG MULTI CAR MULTIWATT15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications Converter, Car Audio System
Voltage - Input 11 V to 18 V
Output Voltage 5V, 9.2V, 16V
Mounting Through Hole
Case / Package 15-Multiwatt
Win Source Part Number 72691-L4953G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4953G CAD Model

Description

STMicroelectronics L4953G Multi-Output Power IC

The L4953G from STMicroelectronics is a versatile multi-output power IC, specifically designed to cater to a wide range of automotive applications. This advanced power management integrated circuit (PMIC) is engineered to provide high efficiency and reliability, making it an ideal choice for modern vehicles that require stable and efficient power distribution to various subsystems.

Key Features:

  • Multiple Voltage Outputs: The L4953G is equipped with several regulated outputs, including a main 5V regulator with a 500mA current capability, which is perfect for powering microcontrollers and other digital circuits.
  • Adjustable Output: It also features an adjustable output which can be set from 5V up to 10V, providing flexibility for powering a range of devices with different voltage requirements.
  • Low Dropout Voltage: The low dropout voltage (LDO) regulators ensure efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • Thermal Protection: Built-in thermal shutdown and over-temperature protection safeguard the IC and connected components from damage due to excessive heat.
  • Robust Design: The device is designed to withstand the harsh conditions commonly found in automotive environments, including load dump protection and immunity to electrical transients.

Applications:

The L4953G is ideally suited for a variety of automotive applications, including:

  • Body control modules
  • Instrument clusters
  • Infotainment systems
  • Telematics

Technical Specifications:

  • Operating Voltage Range: 5.5V to 28V
  • 5V Output Current: Up to 500mA
  • Adjustable Output Voltage: 5V to 10V
  • Operating Temperature Range: -40°C to 150°C

The L4953G is a testament to STMicroelectronics' commitment to providing advanced power management solutions that meet the stringent requirements of automotive electronics. With its robust feature set and flexible output options, this power IC is an excellent choice for designers looking to enhance the performance and reliability of automotive power systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3477 $58.8247
27+ $4.3878 $118.4706
41+ $4.2516 $174.3156
57+ $4.1141 $234.5037
73+ $3.9767 $290.2991
98+ $3.5655 $349.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess