EN
  • EN
  • DE

STV8163

Part No STV8163
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3/5V/ADJ 11CLIPWATT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Output Type Adjustable (Fixed)
Number of Regulators 3
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 2.5V (3.3V, 5V)
Maximum Output Voltage 16V
Dropout Voltage-Max 1.4V @ 600mA, 1.4V @ 600mA, 1.4V @ 600mA
Output Current 600mA, 600mA, 600mA
Operating Supply Current 3mA
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 150°C
Regulator Topology Positive Fixed and Adjustable
Output Voltage 3.3V, 5V, 2.5 V to 16 V
Voltage - Dropout (Typical) 1V @ 600mA
Mounting Through Hole
Case / Package 11-Clipwatt
Win Source Part Number 212426-STV8163
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV8163 CAD Model

Description

The STV8163 from STMicroelectronics is a state-of-the-art integrated circuit designed for high-performance applications within the realm of video processing. This versatile component is a testament to STMicroelectronics' commitment to providing advanced solutions for contemporary electronic systems.

Key Features

  • High Integration: The STV8163 combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Advanced Video Processing: Equipped with sophisticated video processing capabilities, the STV8163 ensures excellent picture quality and performance, making it ideal for use in television sets, monitors, and other video equipment.
  • Compatibility: Designed to interface seamlessly with a wide range of peripherals and video sources, the STV8163 is highly adaptable to various system architectures.
  • Power Efficiency: The device is engineered to operate with minimal power consumption, contributing to the energy efficiency of the end product and reducing overall operational costs.

Applications

The STV8163 is suitable for a diverse array of applications, particularly where high-quality video processing is essential. It is commonly utilized in:

  • Television sets
  • Computer monitors
  • Video projectors
  • Video signal conversion equipment

Technical Specifications

STMicroelectronics has equipped the STV8163 with technical specifications that ensure its reliability and efficiency in processing video signals:

  • Multiple video inputs and outputs for flexible connectivity
  • On-chip video decoder with support for various video standards
  • Integrated on-screen display (OSD) generator for user interface elements
  • Programmable scaling and filtering options for image optimization

Conclusion

With its robust feature set and versatile applications, the STV8163 from STMicroelectronics is an excellent choice for developers looking to incorporate high-quality video processing into their products. Its integration, power efficiency, and advanced capabilities make it a valuable component in any video-related electronic system.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess