EN
  • EN
  • DE

STV8164

Part No STV8164
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 11CLIPWATT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Output Type Adjustable (Fixed)
Number of Regulators 3
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 2.5V (5V, 5V)
Maximum Output Voltage 16V
Dropout Voltage-Max 1.4V @ 600mA, 1.4V @ 600mA, 1.4V @ 600mA
Output Current 600mA, 600mA, 600mA
Operating Supply Current 3mA
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 150°C
Regulator Topology Positive Fixed and Adjustable
Output Voltage 5V, 5V, 2.5 V to 16 V
Voltage - Dropout (Typical) 1V @ 600mA
Mounting Through Hole
Case / Package 11-Clipwatt
Win Source Part Number 047394-STV8164
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV8164 CAD Model

Description

The STV8164 from STMicroelectronics is a highly integrated device designed to provide a comprehensive solution for advanced television and panel display technology. This product is a testament to STMicroelectronics' commitment to delivering cutting-edge technology that enhances the visual experience for a wide range of applications.

Key Features

  • High-Quality Display: The STV8164 supports high-resolution displays, ensuring sharp and vivid images for an immersive viewing experience.
  • Advanced Color Processing: With its sophisticated color processing capabilities, the STV8164 delivers rich and accurate colors, enhancing the overall picture quality.
  • Efficient Power Management: Designed with energy efficiency in mind, the STV8164 includes features that minimize power consumption without compromising performance.
  • Flexible Connectivity: The device offers a range of connectivity options, making it easy to interface with various video sources and peripherals.

Applications

The versatility of the STV8164 makes it suitable for a variety of applications, including but not limited to:

  • High-definition televisions (HDTVs)
  • Professional monitors
  • Advanced digital signage solutions
  • Interactive display systems

Technical Specifications

The STV8164 is equipped with a range of technical specifications that ensure its reliability and performance in demanding environments:

  • Support for various video input formats and standards
  • Integrated demodulation and decoding capabilities for digital broadcasts
  • Robust on-chip processing for image and video optimization
  • Compatibility with latest high-speed data transfer technologies

STMicroelectronics' STV8164 is a powerful component that brings high-quality video processing to the next level. Whether for consumer electronics or professional display systems, the STV8164 stands out as a top choice for manufacturers looking to deliver exceptional visual experiences to end-users.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess