STW45N60DM6 - N-channel 600 V, 45 mOhm typ., 35 A MDmesh DM6 Power MOSFET
The STW45N60DM6 is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, renowned for its high efficiency and reliability. This advanced power MOSFET is part of STMicroelectronics' MDmesh™ DM6 series, which is designed using the company's innovative super-junction technology that minimizes on-resistance and reduces switching losses.
With a drain-source voltage (V<sub>DS) of 600 V, the STW45N60DM6 is well-suited for high-voltage applications that require efficient power conversion. The device boasts a low on-resistance (R<sub>DS(on)) of just 45 mOhm (typical), ensuring high efficiency in power handling. This feature, combined with a continuous drain current (I<sub>D) of 35 A, makes the MOSFET ideal for a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, solar inverters, and industrial applications.
The STW45N60DM6 is also characterized by its fast switching performance and enhanced dv/dt capability, which contribute to its overall efficiency and robustness in demanding environments. The MOSFET's body diode exhibits very low reverse recovery time (trr), which is crucial for applications where fast diode recovery is essential to minimize losses.
STMicroelectronics has packaged this device in a TO-247 long leads package, which provides excellent thermal performance and is suitable for through-hole mounting. This ensures easy integration into a variety of circuit designs while maintaining the ability to handle high thermal and electrical loads.
Key features of the STW45N60DM6 include:
- V<sub>DS: 600 V
- R<sub>DS(on): 45 mOhm (typ.)
- I<sub>D: 35 A
- Low gate charge (Q<sub>g)
- Low input capacitance (C<sub>iss)
- Fast recovery diode
- 100% avalanche tested
- Zener-protected
Overall, the STW45N60DM6 is a robust and efficient solution for power management challenges, offering designers a high-performance component that can significantly enhance the performance and reliability of their systems.