EN
  • EN
  • DE

STW45NM50FD

Part No STW45NM50FD
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 500V 45A 3-Pin(3+Tab) TO-247 Tube / MOSFET N-CH 500V 45A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 120nC @ 10V
Max Input Capacitance 3600pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 417W (Tc)
Maximum Rds On at Id,Vgs 100 mOhm @ 22.5A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 1104048-STW45NM50FD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STW45NM50
Introduction Date February 07, 2002
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STW45NM50FD CAD Model

Description

The STW45NM50FD is a high-performance N-channel Power MOSFET, part of STMicroelectronics' MDmesh™ FD series. It is designed to meet the stringent requirements of modern power supply units and electronic converters. With a drain-source voltage of 500 V, it is well-suited for high voltage applications, providing a robust and efficient solution for power management challenges.

Key Features

  • Low On-Resistance: The device boasts an extremely low on-resistance of only 0.08 Ω (typical), which enhances its efficiency by minimizing conduction losses.
  • High Current Capability: With a continuous drain current of 45 A, the STW45NM50FD can handle high current loads, making it ideal for demanding applications.
  • MDmesh™ FD Technology: Utilizing STMicroelectronics' innovative MDmesh™ FD technology, this MOSFET achieves optimal performance with fast recovery diode characteristics, ensuring reduced switching losses.
  • Enhanced Switching Speed: The device's fast switching capabilities enable improved power density and efficiency in high-frequency power circuits.
  • 100% Avalanche Tested: Guaranteed reliability and robustness in real-world applications, as each unit is rigorously tested for avalanche energy capability.

Applications

The STW45NM50FD is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • High-Efficiency DC/DC Converters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Motor Drive Controllers

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STW45NM50FD is manufactured with these principles in mind, ensuring compliance with international standards such as RoHS and ensuring a reduced environmental footprint.

With its combination of high voltage capability, low on-resistance, and high current handling, the STW45NM50FD is an excellent choice for designers seeking to improve the efficiency and performance of their power management systems.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8205 $54.7435
16+ $6.4169 $102.6704
25+ $6.2163 $155.4075
34+ $6.0158 $204.5372
43+ $5.8153 $250.0579
58+ $5.2137 $302.3946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess