EN
  • EN
  • DE

STW57N65M5-4

Part No STW57N65M5-4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 42A TO247-4L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 650 V 42A (Tc) 250W (Tc) Through Hole TO-247-4L
Manufacturer STMicroelectronics
Series MDmesh™ V
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-247-4
Case / Package TO-247-4L
Family Name STW57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-13667-5, -497-13667-5
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898528-STW57N65M5-4
Ultra Librarian 3D Model Ultra Librarian STW57N65M5-4 CAD Model

Description

STW57N65M5-4 Power MOSFET by STMicroelectronics

The STW57N65M5-4 is a cutting-edge power MOSFET brought to you by STMicroelectronics, a global semiconductor leader. This device is part of the MDmesh™ M5 series, which is renowned for its excellent energy efficiency and performance. The STW57N65M5-4 is designed to meet the demanding requirements of high-power applications, providing a robust and reliable solution for engineers and designers.

Key Features

  • High Voltage Capability: The STW57N65M5-4 is capable of handling up to 650V, making it suitable for a wide range of applications that require high voltage operations.
  • Low On-Resistance (R<sub>DS(on)): With an on-resistance as low as 0.036 Ω, this MOSFET ensures minimal power loss and superior efficiency in your circuit designs.
  • Fast Switching Performance: The device offers fast switching speeds, which is essential for reducing switching losses and improving overall performance in power conversion systems.
  • Enhanced Power Density: Thanks to its advanced design, the STW57N65M5-4 can deliver high power density, which is critical for reducing the size and weight of power supplies and other electronic devices.

Applications

The versatility of the STW57N65M5-4 makes it an ideal choice for a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-Performance Drives
  • Welding Equipment
  • Solar Inverters
  • High-Frequency Converters

Advanced Technology

STMicroelectronics' MDmesh™ technology is at the core of the STW57N65M5-4, incorporating a proprietary vertical structure that enhances the MOSFET's performance by reducing on-resistance and gate charge. This technology, combined with the device's high threshold voltage, ensures stable operation even under harsh conditions.

Product Reliability and Support

STMicroelectronics is committed to delivering high-quality products. The STW57N65M5-4 is subjected to rigorous testing and quality control measures to ensure reliability and longevity in the field. Additionally, STMicroelectronics provides extensive technical support and documentation, making the integration of the STW57N65M5-4 into your projects seamless and straightforward.

With its exceptional features and proven technology, the STW57N65M5-4 from STMicroelectronics stands out as a superior choice for designers seeking to optimize their high-voltage power applications.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3758 $59.0064
20+ $6.0522 $121.0440
30+ $5.8628 $175.8840
41+ $5.6745 $232.6545
53+ $5.4851 $290.7103
71+ $4.9180 $349.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess