EN
  • EN
  • DE

STW63N65DM2

Part No STW63N65DM2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 65A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 60A (Tc) - Through Hole TO-247-3
Manufacturer STMicroelectronics
Series FDmesh™ II Plus
Package Tube
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STW63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935687-STW63N65DM2
Ultra Librarian 3D Model Ultra Librarian STW63N65DM2 CAD Model

Description

The STW63N65DM2 is a state-of-the-art power MOSFET brought to you by STMicroelectronics, a global semiconductor leader. This device is designed to meet the needs of modern high-efficiency power applications, offering low on-resistance, high blocking voltage, and fast switching performance. It is part of STMicroelectronics’ MDmesh™ DM2 series, which utilizes an advanced proprietary vertical process technology that is tailored for use in a wide range of applications.

Key Features

  • High Voltage Capability: The STW63N65DM2 boasts a high drain-source voltage (V<sub>DS) of 650V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 0.036 Ω, this MOSFET ensures minimal power loss and improved efficiency, which is crucial for power management in electronic systems.
  • Fast Switching Performance: The device offers fast and reliable switching, which is essential for reducing switching losses and improving the performance of power conversion systems.
  • High Current Capacity: The STW63N65DM2 can handle a continuous drain current (I<sub>D) of 63A, making it capable of supporting high current demands.

Applications

The versatility of the STW63N65DM2 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Electric Vehicle Charging Stations

Package and Quality

This MOSFET is housed in a TO-247 long leads package, known for its high power dissipation and excellent thermal characteristics. The package ensures that the MOSFET can operate reliably even under high temperature and stress conditions. STMicroelectronics maintains high-quality standards, and the STW63N65DM2 is no exception, undergoing rigorous testing to ensure reliability and performance.

Conclusion

With its robust design and advanced technology, the STW63N65DM2 from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their power applications. Its combination of high voltage capability, low on-resistance, fast switching, and high current capacity makes it a highly versatile component suitable for a broad range of electronic systems.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9253 $53.3277
21+ $4.8618 $102.0978
32+ $4.7098 $150.7136
44+ $4.5579 $200.5476
57+ $4.4060 $251.1420
76+ $3.9502 $300.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,142 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess