EN
  • EN
  • DE

STW82100BTR

Part No STW82100BTR
Manufacturer STMicroelectronics
Catalog RF Mixers
Description IC MIXER 1.62-2.4GHZ DWN CONV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
RF Type General
Frequency 1.62GHz ~ 2.4GHz
Number of Mixers 1
Gain 8.5dB
Noise Figure 10.5dB
Secondary Attributes Down Converter
Operating Supply Current 108mA
Operating Supply Voltage 3.3 V ~ 5 V
Package 44-VFQFN Exposed Pad
Manufacturer Package 44-VFQFPN (7x7)
Manufacturer Homepage www.st.com
Win Source Part Number 742134-STW82100BTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STW82100B
Introduction Date January 14, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian STW82100BTR CAD Model

Description

STW82100BTR - RF Synthesizer from STMicroelectronics

The STW82100BTR is a highly integrated RF synthesizer designed by STMicroelectronics, a leader in the semiconductor industry. This device is specifically engineered to meet the demanding requirements of modern wireless communication systems, including base stations, satellite communications, and point-to-point microwave links.

At the core of the STW82100BTR is a phase-locked loop (PLL) circuit that allows for precise frequency synthesis over a wide band. The device is capable of generating frequencies ranging from 625 MHz to 7.5 GHz, making it extremely versatile for various applications. This wide frequency range is supported by a fractional-N frequency synthesizer, which ensures low phase noise and high spectral purity of the generated signals.

The STW82100BTR offers dual differential outputs, which can be independently controlled and configured. This feature provides designers with the flexibility to use the device in a variety of system architectures. Additionally, the synthesizer includes an integrated voltage-controlled oscillator (VCO) and loop filter components, which reduce the bill of materials and simplify the overall design process.

The device is housed in a compact QFN-32 (5x5 mm) package, which is ideal for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. The STW82100BTR also features a fast lock mode, which significantly reduces the lock time and improves the system's agility.

Programmability is a key aspect of the STW82100BTR, with a three-wire serial interface allowing for easy integration into system designs. Users can configure the device for optimal performance in their specific application, adjusting parameters such as frequency step size, phase noise, and output power level.

In summary, the STW82100BTR from STMicroelectronics is a sophisticated RF synthesizer offering high performance, flexibility, and ease of integration. Its wide frequency range, low phase noise, and dual output capability make it an excellent choice for designers seeking a reliable solution for their high-frequency applications.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess