EN
  • EN
  • DE

HMC216MS8E

Part No HMC216MS8E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC FET MIXER 1.3-2.5GHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Obsolete(EOL)
RF Type WLAN
Frequency 1.3GHz to 2.5GHz
Number of Mixers 1
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Case / Package 8-MSOP
Win Source Part Number 1043666-HMC216MS8E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC216MS8E CAD Model

Description

Product Overview: HMC216MS8E from Analog Devices Inc.

The HMC216MS8E is a high-performance, passive double-balanced mixer designed by Analog Devices Inc., a leader in the semiconductor industry. This mixer is part of their Hittite Microwave product line, which is renowned for providing innovative solutions for RF and microwave applications. The HMC216MS8E is particularly suited for use in wireless infrastructure, test equipment, and military systems where high linearity and wide bandwidth are required.

Key Features

  • Frequency Range: The HMC216MS8E operates over a wide frequency range, with an RF and LO frequency from 1.5 GHz to 3.0 GHz and an IF frequency from DC to 1.0 GHz, making it highly versatile for various applications.
  • High Isolation: This mixer provides excellent isolation between ports, with typical isolation of 46 dB, minimizing signal leakage and enhancing performance.
  • Conversion Loss: It offers a low conversion loss of 8 dB typical, which allows for efficient signal conversion and maintains signal integrity.
  • LO Drive Level: The HMC216MS8E requires a nominal LO drive level of +17 dBm, which is suitable for a wide range of local oscillator power levels.
  • Package: The device comes in a compact MSOP8G package, which is conducive to space-constrained applications and simplifies PCB design.

Applications

  • Cellular/3G Infrastructure
  • MMDS & Wireless LAN
  • Fixed Wireless Access
  • Test Equipment and Sensors
  • Military and Space

In summary, the HMC216MS8E from Analog Devices Inc. is a reliable and efficient mixer that offers a blend of performance and flexibility, making it an ideal choice for designers looking to enhance their RF and microwave systems. Its robust design and impressive specifications ensure that it can meet the demands of a wide array of high-frequency applications.

You May Also Be Interested in

Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1870 $65.4960
18+ $6.7176 $120.9168
27+ $6.5077 $175.7079
37+ $6.2978 $233.0186
48+ $6.0878 $292.2144
64+ $5.4581 $349.3184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,890 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess