EN
  • EN
  • DE
  • IT

STW82101BTR

Part No STW82101BTR
Manufacturer STMicroelectronics
Catalog RF Mixers
Description IC MIXER 695-960MHZ DWN CONV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Mixer IC General Purpose Down Converter 695MHz ~ 960MHz 44-VFQFPN (7x7)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Not For New Designs
Mounting Surface Mount
Package 44-VFQFN Exposed Pad
Case / Package 44-VFQFPN (7x7)
Family Name STW82101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898536-STW82101BTR
Ultra Librarian 3D Model Ultra Librarian STW82101BTR CAD Model

Description

The STW82101BTR is a cutting-edge RF synthesizer designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of a wide range of integrated circuits dedicated to RF applications. It is specifically tailored for use in telecommunications, consumer electronics, and industrial markets, where high performance and reliability are paramount.

With its high level of integration, the STW82101BTR offers a compact solution that reduces the need for external components. This not only saves space on the printed circuit board (PCB) but also helps in simplifying the design process and accelerating the time to market for products incorporating this synthesizer.

The STW82101BTR operates over a broad frequency range, making it an ideal choice for a variety of applications, including wireless communication systems, satellite communications, test equipment, and other RF-related fields. Its versatility is further enhanced by a programmable divider, which allows for fine-tuning of the output frequency to meet the specific requirements of different systems.

This synthesizer also features a low phase noise performance, which is critical for maintaining signal integrity in communication systems. The low noise characteristics ensure that the transmitted and received signals are clear and free from unwanted interference, leading to improved overall system performance.

The device is housed in a compact QFN package, which is designed for easy integration into a wide range of electronic assemblies. The STW82101BTR also incorporates power-saving features, making it suitable for battery-operated devices where power efficiency is crucial.

In summary, the STW82101BTR from STMicroelectronics is a high-performance RF synthesizer that offers designers a flexible, reliable, and efficient solution for their RF circuit designs. With its broad frequency range, low phase noise, and power efficiency, it stands out as a top choice for developers looking to create advanced RF systems.

You May Also Be Interested in

Mini-Circuits
IC MIXER 5MHZ-3GHZ 6SMD / RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz
Lowest to $39.4619
Mini-Circuits
IC MIX 750MHZ-6GHZ UP/DOWN 8SMD
Lowest to $25.0998
Skyworks Solutions Inc.
IC MIXER DOWN CONV SGL 16QFN / RF Mixer IC CDMA, LTE, W-CDMA, WiMAX 200MHz ~ 5GHz 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER / RF Mixer IC
Lowest to $0.9455
SANYO Semiconductor (U.S.A) Corporation
FOR DIGITAL CATV DOWN CONVERTER / RF Mixer IC
Need more? Email Us
Maxim Integrated
SIGE DOWNCONVERTER MIXER
Lowest to $2.9684
Mini-Circuits
IC MIXER 5MHZ-1.5GHZ 6SMD
Lowest to $12.2280
Mini-Circuits
IC MIXER 5MHZ-750MHZ 6SMD
Lowest to $18.5955
Analog Devices Inc.
IC MIXER 2GHZ-14GHZ 12QFN
Lowest to $64.1504

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3344 $66.6720
12+ $10.9413 $131.2956
19+ $10.5984 $201.3696
26+ $10.2570 $266.6820
33+ $9.9155 $327.2115
44+ $8.8897 $391.1468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,395 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess