EN
  • EN
  • DE

STW9NK95Z

Part No STW9NK95Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 950V 7A 3-Pin(3+Tab) TO-247 Tube / MOSFET N-CH 950V 7A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 950V
Continuous Drain Current at 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 56nC @ 10V
Max Input Capacitance 2256pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 1.38 Ohm @ 3.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Win Source Part Number 090141-STW9NK95Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STW9NK95Z
Introduction Date October 11, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STW9NK95Z CAD Model

Description

STW9NK95Z - N-channel 950 V, 0.92 Ohm typ., 8 A Zener-protected SuperMESH™ Power MOSFET in TO-247 package

The STW9NK95Z is a high voltage N-channel Power MOSFET produced using STMicroelectronics' advanced SuperMESH™ technology, designed to offer the best in class performance in terms of efficiency and reliability. This MOSFET is part of the SuperMESH™ family, which is characterized by an extremely low on-resistance, high dv/dt capability, and fast switching speed.

With a drain-source voltage of 950 V, the STW9NK95Z ensures robustness for applications that require high voltage operation. Its low on-resistance of 0.92 Ohm, typical at 25°C, contributes to enhanced efficiency, minimizing on-state losses and improving overall system performance.

The device is capable of handling continuous drain currents up to 8 A, making it suitable for a wide range of power applications. Its Zener-protected design provides inherent protection against electrostatic discharge (ESD) and ensures rugged transient performance, which is critical for demanding environments.

The TO-247 package offers an excellent thermal performance thanks to its large leadframe and heatsink area, which is essential for managing heat dissipation in high-power applications. This makes the STW9NK95Z an ideal choice for power supplies, lighting applications, power factor correction circuits, and high-performance converters where efficiency and reliability are crucial.

Key Features of the STW9NK95Z include:

  • High voltage capability: 950 V
  • Low on-resistance: 0.92 Ohm typ.
  • High continuous current rating: 8 A
  • Zener-protected for ESD ruggedness
  • Fast switching speed
  • High dv/dt capability
  • TO-247 package for enhanced thermal performance

The STW9NK95Z is a testament to STMicroelectronics' commitment to providing power components that push the boundaries of efficiency, reliability, and performance, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3132 $53.0112
37+ $2.7186 $100.5882
57+ $2.6336 $150.1152
79+ $2.5487 $201.3473
102+ $2.4637 $251.2974
136+ $2.2088 $300.3968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,123 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess